Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Controllers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Controller Type Nonvolatile RAM
Voltage - Supply 4.75V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Base Product Number DS1212
Standard Package 14 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 586035-DS1212
Ultra Librarian 3D Model Ultra Librarian DS1212 CAD Model

Description

The Maxim Integrated DS1212 Nonvolatile Controller Chip is a state-of-the-art device that provides an efficient and reliable solution for systems requiring backup to nonvolatile storage. This innovative controller chip is designed to automatically switch from standard RAM to nonvolatile memory during power failures, ensuring data integrity and system stability.

Key Features

  • Automatic Battery Backup: Seamless transition to battery-backed RAM during power loss.
  • Compatibility: Supports 16k x 8 to 512k x 8 static RAM for flexible integration with a variety of systems.
  • Write Protection: Ensures data within nonvolatile memory remains unaltered during power failure.
  • Low Power Consumption: Designed for energy efficiency, the DS1212 consumes minimal power, making it ideal for battery-dependent applications.
  • Precision Voltage Monitoring: Accurate detection of power failure events to initiate backup procedures.

Applications

The DS1212 is suitable for a wide range of applications where data integrity during power loss is crucial. These include:

  • Real-Time Clocks
  • Industrial Systems
  • RAID Systems
  • Networking Equipment
  • Medical Devices

Technical Specifications

The DS1212 Nonvolatile Controller Chip is designed to work with a supply voltage in the range of 4.75V to 5.25V and operates across a temperature range of 0°C to 70°C. It is available in a 28-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, making it versatile for various PCB (Printed Circuit Board) designs.

Why Choose DS1212?

Maxim Integrated's DS1212 offers a robust solution for maintaining data integrity during unexpected power outages. Its ease of integration, coupled with its low power consumption and high reliability, makes it a top choice for designers looking to enhance the safety and resilience of their data storage systems.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB NX2LP-Flex Flexible USB NAND Flash Controller
Lowest to $26.4050
ECAD model for CY7C68034-56LTXC
Maxim Integrated
IC CTRLR/DECODER 4BIT 16-DIP
Lowest to $8.1445
ECAD model for DS1221
Intel
MEMORY CONTROLLER CMOS PBGA1226
Need more? Email Us
ECAD model for LE82P965
Texas Instruments
IC SRAM NONVOLATILE CNTRLR 8SOIC
Lowest to $6.5793
ECAD model for BQ2201SN-NTR
Maxim Integrated
IC CONTROLLER NV BW/RST 20-TSSOP
Need more? Email Us
ECAD model for DS1312E
Infineon Technologies
IC USB CTLR NAND NX2LP 56QFN
Lowest to $5.4202
ECAD model for CY7C68023-56LTXC
Maxim Integrated
IC CONTROLLER CHIP NV 8-DIP
Lowest to $2.7708
ECAD model for DS1210
Maxim Integrated
IC CONTROLLER NV 16-CHIP 28-PLCC
Need more? Email Us
ECAD model for DS1212Q
Maxim Integrated
IC SMART/RAM 5V 64K/256K 28-DIP
Lowest to $195.3684
ECAD model for DS1216C

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.2203 $78.4406
5+ $32.1808 $160.9040
7+ $31.1752 $218.2264
9+ $30.1696 $271.5264
12+ $29.1639 $349.9668
15+ $26.1470 $392.2050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,200 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention