Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 96
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style C
Level, Class 2
Mounting Type Free Hanging (In-Line)
Termination IDC
Contact Finish Gold
Contact Finish Thickness 31.5µin (0.80µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612249-166873-5
Ultra Librarian 3D Model Ultra Librarian 166873-5 CAD Model

You May Also Be Interested in

TE Connectivity
CONN DIN RCPT 96POS PCB GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole
Need more? Email Us
ECAD model for 4-1393637-6
Amphenol FCI
CONN DIN HDR 96POS PCB RA GOLD
Need more? Email Us
ECAD model for 86093967113H55ELF
Hirose Electric Co Ltd
CONN DIN RCPT 96POS PCB GOLD
Need more? Email Us
ECAD model for PCN10-96S-2.54DSA(77)
Amphenol
CONN DIN HDR 96POS PCB RA GOLD / 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $6.5497
ECAD model for 86094647113755ELF
TE Connectivity
CONN DIN PLUG 32POS PCB RA GOLD / 32 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole, Right Angle
Need more? Email Us
ECAD model for 5-1393644-9
Molex, LLC
Connector, din-41612, pcb Mount, plug, 64 Contacts, skt, 0.1 Pitch, pc Tail Terminal, guide Slot
Lowest to $1.0969
ECAD model for 85040-0414
TE Connectivity
CONN DIN RCPT 96POS PCB GOLD / 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
ECAD model for 535090-5
TE Connectivity
CONN DIN PLUG 64POS PCB RA GOLD / 64 (60 + 4 Power) Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Need more? Email Us
ECAD model for 5148412-5
TE Connectivity
CONN DIN RCPT 64POS PCB GOLD / 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
ECAD model for 5650859-5

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention