EN
  • EN
  • DE

TAS5508PAG

Part No TAS5508PAG
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description 8 Channel Digital Audio PWM Processor | IC MODULATOR 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number TAS5508
Manufacturer Pack Quantity 160
MSL Level 4 (72 Hours)
Win Source Part Number 1264103-TAS5508PAG
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5508PAG CAD Model

Description

Introducing the TAS5508PAG Digital Audio PWM Processor

The TAS5508PAG from Texas Instruments is a state-of-the-art digital audio pulse width modulation (PWM) processor designed for high-fidelity audio systems. This innovative product is part of TI's PurePath™ Digital technology line, which is renowned for delivering crystal-clear sound quality to consumers.

The TAS5508PAG is an 8-channel digital audio processor that employs advanced signal processing techniques to manage and enhance the performance of audio amplifiers. With its built-in support for both analog and digital inputs, this versatile device can easily integrate into a wide range of audio applications, including home theaters, soundbars, and multi-channel audio systems.

Key Features:

  • High-Performance Audio Processing: The TAS5508PAG features a 24-bit data path for high-resolution audio processing, ensuring that the audio output is of the highest quality with minimal distortion and noise.
  • Flexible Input Options: It supports I²S, left-justified, right-justified, and DSD input formats, providing compatibility with a variety of digital audio sources.
  • Multi-Channel Capability: With eight PWM output channels, the TAS5508PAG can manage complex audio setups, making it ideal for advanced surround sound systems.
  • Programmable DSP: The integrated digital signal processor allows for extensive programmability and audio customization, ensuring optimal performance for any audio configuration.
  • Efficient Thermal Performance: The TAS5508PAG comes in a 64-TQFP PowerPAD™ package that enhances thermal performance, ensuring reliability even under high load conditions.

Applications:

The TAS5508PAG is suited for a variety of high-end audio applications, including:

  • AV Receivers
  • DVD Receivers
  • Car Audio Systems
  • Mini/Micro Component Systems
  • Professional Audio Systems
  • Digital TV Sound Systems

With its advanced features and capabilities, the TAS5508PAG is the perfect choice for audio enthusiasts and professionals looking to create a superior audio experience. Texas Instruments' commitment to quality and innovation ensures that the TAS5508PAG is a reliable and high-performing addition to any audio system.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5113 $52.5565
12+ $8.6247 $103.4964
18+ $8.3552 $150.3936
25+ $8.0857 $202.1425
32+ $7.8161 $250.1152
43+ $7.0076 $301.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,230 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess