Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, Accelerator
Applications I2C - Hotswap
Input 2-Wire Bus
Output 2-Wire Bus
Data Rate (Max) 400kHz
Number of Channels 1
Capacitance - Input 10pF
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 1.8mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-TSSOP
Win Source Part Number 061201-PCA9512DP-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9512DP-T CAD Model

Description

NXP PCA9512DP-T Level Shifting Hot Swappable I2C-Bus and SMBus Buffer

The NXP PCA9512DP-T is a sophisticated integrated circuit designed for applications that require level shifting and hot swapping capabilities on I2C-bus and SMBus interfaces. This innovative product ensures seamless communication between devices with different voltage levels and allows for the safe insertion and removal of cards without the need to power down the system. The PCA9512DP-T is especially suitable for applications such as servers, telecom, and networking equipment where system uptime is critical.

Key Features

  • Level Shifting: The PCA9512DP-T facilitates bidirectional voltage-level translation between 0.8 V and 5.5 V, making it compatible with a wide range of I2C-bus and SMBus devices.
  • Hot Swappable: It allows for the hot swapping of I2C-bus and SMBus devices, which means cards can be inserted or removed without the need to power down the system, thereby maintaining uninterrupted system operation.
  • High-Speed Operation: This buffer supports fast mode and standard mode I2C-bus devices as well as SMBus devices, with serial clock frequencies up to 1 MHz.
  • Flow-Through Pinout: The flow-through design minimizes PCB layout difficulties, making it easier to integrate into various designs.
  • Low Standby Current: The PCA9512DP-T features a low standby current, which is beneficial for power-sensitive applications.
  • Enhanced System Reliability: It enhances system reliability by providing a robust I2C-bus and SMBus interface that can withstand the stresses of hot swapping.

Applications

  • Data Centers and Servers
  • Telecommunications and Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

The NXP PCA9512DP-T is packaged in a TSSOP8 (Thin Shrink Small Outline Package) which is not only space-efficient but also offers excellent thermal performance. Its advanced features ensure that it is a go-to solution for engineers looking to implement I2C-bus or SMBus communication in systems that demand high reliability and flexibility. With the PCA9512DP-T, NXP continues to demonstrate its commitment to providing innovative solutions for complex digital communication challenges.

You May Also Be Interested in

NXP / Nexperia
I2C Logic Buffer 3.3V/5V/9V/12V 8-Pin TSSOP T/R
Need more? Email Us
ECAD model for PCA9600DP/S911
NXP / Nexperia
IC USB-C 3.2 / DP1.4 REDRIVER
Need more? Email Us
ECAD model for PTN38003AEWY
Diodes Incorporated
IC REDRIVER PCIE 4CH 72TQFN
Lowest to $25.5465
ECAD model for PI2EQX8864AZLE
Texas Instruments
UPI 2.0, 16 GBPS, 8-CHANNEL LINE
Need more? Email Us
ECAD model for DS160UP822NJXR
NXP / Nexperia
IC REDRIVER USB 3.1 & DP 1.2 QFN
Lowest to $5.4386
ECAD model for PTN36502AHQX
Analog Devices Inc.
SPI EXTEND OVER RUGGED DIFFERENT
Need more? Email Us
ECAD model for LTC4332HUFD#PBF
NXP / Nexperia
Level shifting hot swappable I2C-bus and SMBus bus buffer
Need more? Email Us
ECAD model for PCA9512BDP
NXP / Nexperia
Hot swappable I2C-bus and SMBus bus buffer
Lowest to $1.6873
ECAD model for PCA9511ADP
NXP / Nexperia
I2C Repeater 1.8V/2.5V/3.3V/5V 8-Pin TSSOP / Level translating I2C-bus repeater
Lowest to $0.5501
ECAD model for PCA9517DP

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention