EN
  • EN
  • DE

TPS73534DRBR

Part No TPS73534DRBR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 500mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low-Dropout Linear Regulator | IC REG LINEAR 3.4V 500MA 8SON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 3.4V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 65μA
PSRR 66dB ~ 22dB (100Hz ~ 100kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-VDFN Exposed Pad
Supplier Device Package 8-SON (3x3)
Family Part Number TPS73534
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273280-TPS73534DRBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS73534DRBR CAD Model

Description

Introducing the TPS73534DRBR from Texas Instruments

The TPS73534DRBR is a state-of-the-art low-dropout (LDO) linear voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator offers a high degree of precision, robustness, and versatility, making it an ideal choice for a wide range of applications.

With an input voltage range of 2.7V to 5.5V, the TPS73534DRBR provides a fixed output voltage of 3.4V, which is suitable for powering sensitive analog and digital circuits. This device is capable of delivering up to 500mA of continuous output current, ensuring adequate power for most low-power applications.

The TPS73534DRBR boasts an impressive low dropout voltage, which minimizes power loss and improves efficiency, particularly important in battery-powered devices where energy conservation is critical. Additionally, the device features low output noise, making it suitable for noise-sensitive applications such as audio amplifiers and RF circuits.

One of the key features of the TPS73534DRBR is its thermal performance. The device is offered in a compact 3mm x 3mm SON-8 package, which provides excellent thermal conductivity and helps maintain stable operation even under varying load conditions. This package also allows for a smaller PCB footprint, which is beneficial for space-constrained applications.

The TPS73534DRBR includes multiple safety features to protect the connected load and the regulator itself. These features include over-current protection, thermal shutdown, and stable operation with ceramic output capacitors, which enhance the reliability of the end product.

This regulator is designed for a variety of applications, including portable electronics, wireless communication devices, power supply for microcontrollers and microprocessors, and many other electronics requiring a stable and efficient power supply.

In summary, the TPS73534DRBR from Texas Instruments is a high-performance, reliable LDO voltage regulator that combines low dropout voltage, low noise, and high accuracy with a range of safety features. Whether for industrial, commercial, or consumer electronics, the TPS73534DRBR is an excellent choice for designers looking for a compact, efficient, and robust power management solution.

You May Also Be Interested in

Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
STMicroelectronics
IC REG LDO -5V 1.5A TO220AB
Lowest to $0.1808
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5068 $52.7380
85+ $1.2363 $105.0855
130+ $1.1977 $155.7010
175+ $1.1591 $202.8425
225+ $1.1204 $252.0900
300+ $1.0045 $301.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,057 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess