EN
  • EN
  • DE

MT9V032C12STM-DR

Part No MT9V032C12STM-DR
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE VGA MONO CMOS 48LCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 6µm x 6µm
Active Pixel Array 752H x 480V
Frames per Second 60
Voltage - Supply 3V ~ 3.6V
Package / Case 48-CLCC
Supplier Device Package 48-CLCC (11.43x11.43)
Temperature Range - Operating -30°C ~ 70°C
Base Product Number MT9V032
Standard Package 1,520 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 843507-MT9V032C12STM-DR
Ultra Librarian 3D Model Ultra Librarian MT9V032C12STM-DR CAD Model

Description

ON Semiconductor MT9V032C12STM-DR CMOS Image Sensor

The MT9V032C12STM-DR is a versatile, high-performance CMOS image sensor designed by ON Semiconductor for a broad range of imaging applications. This sensor is particularly well-suited for those demanding high-quality video capture in challenging lighting conditions, making it an ideal choice for automotive, surveillance, industrial, and medical imaging systems.

At the heart of the MT9V032C12STM-DR sensor is ON Semiconductor's innovative CMOS technology that enables it to deliver exceptional image quality with low noise levels. The sensor boasts a resolution of 752 x 480 pixels, providing clear and detailed images. With its global shutter feature, the MT9V032C12STM-DR captures crisp still images of fast-moving objects without distortion, which is critical for applications such as traffic monitoring and machine vision.

The sensor's dynamic range is another standout feature, allowing it to capture high-quality images in both bright and low-light conditions. This is achieved through its ability to automatically adjust to varying lighting environments, ensuring consistent performance without the need for manual intervention. The MT9V032C12STM-DR also supports a wide range of data interfaces, including parallel and serial outputs, providing flexibility in system design and integration.

Designed with power efficiency in mind, the MT9V032C12STM-DR operates with low power consumption, making it suitable for battery-powered or energy-sensitive applications. Additionally, its compact form factor allows for easy integration into space-constrained designs.

For developers and integrators, ON Semiconductor provides comprehensive support for the MT9V032C12STM-DR sensor, including detailed documentation, reference designs, and technical assistance. This ensures a smooth development process and quick time-to-market for products utilizing this advanced image sensor.

In summary, the ON Semiconductor MT9V032C12STM-DR CMOS image sensor is a reliable and high-performing solution for a diverse range of applications that require superior image capture capabilities. Its combination of high resolution, global shutter, and dynamic range, along with low power consumption and compact size, makes it a top choice for developers looking to enhance their imaging systems.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2339 $51.1695
12+ $8.3970 $100.7640
19+ $8.1346 $154.5574
26+ $7.8722 $204.6772
33+ $7.6098 $251.1234
44+ $6.8226 $300.1944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess