EN
  • EN
  • DE

LD29300P2M18

Part No LD29300P2M18
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description 3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.8V
Maximum Dropout Voltage 0.7V at 3A
Output Current 3A
Current - Quiescent (Iq) 180μA
Maximum Supply Current 100mA
PSRR 72dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package P2PAK-4
Family Part Number LD29300
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1195829-LD29300P2M18
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LD29300P2M18 CAD Model

Description

LD29300P2M18 Voltage Regulator by STMicroelectronics

The LD29300P2M18 is a high-current, fast-response voltage regulator designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is specifically engineered to provide a stable output voltage with a high degree of accuracy, making it an ideal choice for sensitive electronic applications that require a reliable power supply.

This device is capable of delivering an impressive 3A of continuous output current, which is suitable for powering a wide range of devices, from microcontrollers and digital signal processors to RF systems and various other integrated circuits. The LD29300P2M18 operates over an input voltage range from 4.5V to 36V, providing the flexibility to be used in multiple applications with varying power requirements.

The LD29300P2M18 features an adjustable output voltage, which can be set from 1.2V to 30V via external resistors. This allows designers to customize the output voltage to meet the specific needs of their circuit. The regulator also boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.

Safety and reliability are at the forefront of the LD29300P2M18's design. It includes built-in thermal shutdown and current limiting features, which protect both the regulator and the connected load from damage due to overheating or excessive current conditions. Additionally, the regulator has a low quiescent current, which enhances its suitability for battery-powered applications by minimizing power consumption when the device is in idle mode.

The LD29300P2M18 is available in a PowerSO-8 package, which is known for its compact size and excellent thermal performance. The package is designed to be easily mounted onto a printed circuit board (PCB) and is ideal for space-constrained applications.

In summary, the LD29300P2M18 from STMicroelectronics is a versatile, high-performance voltage regulator that offers a robust power management solution for a variety of electronic devices. Its high current capability, adjustable output, and comprehensive protection features make it a reliable choice for designers looking to enhance the stability and efficiency of their power supply circuits.

You May Also Be Interested in

Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Diodes Incorporated
IC REG LDO 3.5V 0.3A SOT25
Lowest to $0.5804
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess