EN
  • EN
  • DE

ADP1706ARDZ-3.3-R7

Part No ADP1706ARDZ-3.3-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 1 A, Low Dropout, CMOS Linear Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 5.5V
Output Voltage 3.3V
Voltage Dropout (Maximum) 0.6V @ 1A
Output Current 1A
Operating Supply Current 390μA ~ 1.55mA
PSRR 56dB (1kHz)
Control Features Enable, Soft Start
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Win Source Part Number 1141170-ADP1706ARDZ-3.3-R7
Manufacturer Homepage www.analog.com
Family Name ADP1706
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1706ARDZ-3.3-R7 CAD Model

Description

ADP1706ARDZ-3.3-R7 Linear Regulator from Analog Devices Inc.

The ADP1706ARDZ-3.3-R7 is a high-performance linear voltage regulator designed by Analog Devices Inc., a leader in the semiconductor industry. This regulator is part of their extensive range of power management solutions and is engineered to provide a stable and reliable power supply for a variety of applications.

Key Features:

  • Fixed Output Voltage: The device provides a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other standard 3.3V digital systems.
  • High Output Current: Capable of delivering up to 1A of continuous output current, the ADP1706ARDZ-3.3-R7 can power a wide range of components from microprocessors to peripheral devices.
  • Low Dropout Voltage: With a low dropout voltage, this linear regulator maintains regulation with a minimal difference between the input and output voltages, making it efficient for systems with tight voltage requirements.
  • Excellent Transient Response: The device offers an excellent transient response, ensuring stable performance even during rapid changes in load or input voltage.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device and the system from damage due to overheating.
  • Short-Circuit Protection: The regulator also includes short-circuit protection, providing additional security for the powered devices.
  • Low Quiescent Current: It features a low quiescent current, which reduces power consumption when the device is in standby mode, making it suitable for battery-powered applications.

Applications:

The ADP1706ARDZ-3.3-R7 is versatile and can be used in various applications, including:

  • Portable and battery-powered devices
  • Microprocessor/ microcontroller or FPGA power supplies
  • Data communication equipment
  • Consumer electronics

Package and Reliability:

The device is available in a compact SOIC-8 package, which is easy to integrate into a broad range of electronic assemblies. Its robust design ensures long-term reliability, making it a preferred choice for both commercial and industrial applications.

With its combination of performance, protection features, and efficiency, the ADP1706ARDZ-3.3-R7 from Analog Devices Inc. is an excellent choice for designers seeking a dependable linear voltage regulator for their power management needs.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3897 $50.8455
36+ $2.7813 $100.1268
56+ $2.6944 $150.8864
77+ $2.6075 $200.7775
100+ $2.5205 $252.0500
133+ $2.2598 $300.5534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,060 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess