EN
  • EN
  • DE

UC2526ADWTR

Part No UC2526ADWTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Regulating Pulse Width Modulator | IC REG CTRLR MULT TOP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 7V ~ 35V
Switching Frequency 1Hz ~ 600kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Reset, Soft Start
Temperature Range - Operating -25°C ~ 85°C
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number UC2526A
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1275666-UC2526ADWTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC2526ADWTR CAD Model

Description

The UC2526ADWTR from Texas Instruments is a sophisticated and versatile Regulating Pulse Width Modulator (PWM) designed for a wide range of power conversion and motor control applications. This integrated circuit is engineered to deliver high-performance features to support complex power management tasks. It is ideally suited for applications such as switch-mode power supplies, DC-DC converters, and other power control systems.

Key Features:

  • Adjustable Output Control: The UC2526ADWTR features programmable duty cycle control, providing designers with the flexibility to adjust the output as per the application's requirements.
  • High-Frequency Operation: With its ability to operate at high frequencies, this PWM controller enables the design of power supplies with smaller components, resulting in compact and efficient systems.
  • Versatile Power Supply: The device can be used in single-ended or push-pull configurations, making it suitable for a broad range of power supply designs.
  • Integrated Protection Features: It includes under-voltage lockout, soft start, and a shutdown function that enhances the safety and reliability of the end application.
  • Temperature Stability: The UC2526ADWTR is designed to maintain stable operation over a wide temperature range, ensuring consistent performance under varying environmental conditions.

Product Specifications:

Parameter Value
Package/Case SOP-16
Mounting Type Surface Mount
Operating Temperature -40°C to +85°C
Output Type PWM
Supply Voltage Up to 40V

The UC2526ADWTR's robust design and feature set make it an excellent choice for engineers looking to implement advanced power management solutions. Its ease of use, combined with Texas Instruments' reputation for quality and reliability, ensures that this PWM controller is a go-to component for high-performance power supply designs.

You May Also Be Interested in

Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0856 $53.1128
30+ $3.3523 $100.5690
47+ $3.2476 $152.6372
64+ $3.1428 $201.1392
83+ $3.0380 $252.1540
111+ $2.7238 $302.3418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 570 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess