Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Fixed
Voltage - Input (Maximum) 10V
Min/Fixed Output Voltage 3.3V
Maximum Dropout Voltage 0.29V at 500mA
Output Current 500mA
Current - Quiescent (Iq) 125μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS77633
Manufacturer Pack Quantity 70
MSL Level 2 (1 Year)
Win Source Part Number 1273528-TPS77633PWP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS77633PWP CAD Model

Description

The TPS77633PWP from Texas Instruments is a high-performance, fixed-output voltage regulator that offers a range of features designed for stability, reliability, and efficiency in various applications. This regulator is part of the TPS776xx family, which is known for its low-dropout (LDO) capabilities, making it suitable for scenarios where the input voltage is very close to the output voltage.

Key Features:

  • Output Voltage: The TPS77633PWP provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Output Current: It can deliver up to 500mA of continuous output current, catering to moderate power demands in electronic devices.
  • Low Dropout Voltage: The device features a low dropout voltage, typically 120mV at full load, ensuring efficient operation even when the input voltage is close to the output voltage.
  • Fast Transient Response: The regulator is designed to provide a quick transient response, which is crucial for maintaining voltage stability during rapid changes in load.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage if the internal temperature exceeds safe limits.
  • Overcurrent Protection: The TPS77633PWP is equipped with overcurrent protection to safeguard the device and the load from excessive current draw.
  • Stable with Low-ESR Capacitors: The regulator is stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the external components required.

Applications:

The TPS77633PWP is versatile and can be used in a wide array of applications, including:

  • Portable Electronics
  • Microcontroller Power Supplies
  • Wireless Communication Devices
  • Battery-Powered Equipment

Package and Quality:

This LDO voltage regulator is available in a 20-pin HTSSOP (PWP) package, which is suitable for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TPS77633PWP is no exception, ensuring reliable performance for your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR 2V 1.2A 10LFCSP
Lowest to $8.4054
ECAD model for ADP7156ACPZ-2.0-R7
Microchip Technology
IC REG LINEAR 3.3V 750MA 8-MSOP
Lowest to $2.7974
ECAD model for MIC3975-3.3YMM-TR
Infineon Technologies
IC REG LINEAR 5V 400MA TO263-5
Lowest to $2.1653
ECAD model for TLE42764GV50ATMA1
Nisshinbo Micro Devices Inc.
IC REG LINEAR 2.5V 300MA SOT23-5
Need more? Email Us
ECAD model for RP102N251D-TR-FE
Texas Instruments
IC REG LINEAR 1.8V 400MA SOT23-5
Need more? Email Us
ECAD model for V62/06626-03XE
Intersil
IC REG LINEAR 3.3V/1.8V 10DFN
Need more? Email Us
ECAD model for ISL9011AIRNCZ
Torex Semiconductor Ltd
IC REG LINEAR 3V 1A 6-USPC
Need more? Email Us
ECAD model for XC6220B301ER-G
ON Semiconductor
IC REG LINEAR 1.8V 150MA SOT-563
Need more? Email Us
ECAD model for NCV8170AXV180T2G
ABLIC U.S.A. Inc.
IC REG LINEAR 1.8V 150MA SC-82AB
Need more? Email Us
ECAD model for S-1323B18NB-N8DTFU

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.1134 $56.0412
44+ $2.5546 $112.4024
68+ $2.4748 $168.2864
94+ $2.3950 $225.1300
121+ $2.3152 $280.1392
162+ $2.0756 $336.2472
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 128 pieces
MOQ: 18 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention