EN
  • EN
  • DE

MC33275DT-2.5

Part No MC33275DT-2.5
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 13V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 300mA
Output Current 300mA
Current - Quiescent (Iq) 200μA
PSRR 75dB (120Hz)
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Family Part Number MC33275
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1218345-MC33275DT-2.5
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33275DT-2.5 CAD Model

Description

ON Semiconductor MC33275DT-2.5 Low Dropout Voltage Regulator

The MC33275DT-2.5 is a high-performance, low dropout voltage regulator designed by ON Semiconductor, renowned for its reliability and efficiency. This voltage regulator is specifically engineered to maintain a stable 2.5V output voltage, making it an ideal power management solution for a wide range of electronic applications. The MC33275DT-2.5 is particularly well-suited for battery-powered devices, where maintaining energy efficiency is of paramount importance.

This regulator features a low dropout voltage, which ensures minimal voltage difference between the input and output under all load conditions, thereby maximizing battery life and improving overall system performance. The MC33275DT-2.5 is capable of delivering up to 800 mA of continuous output current, which is sufficient for various low-power applications such as microcontrollers, sensors, and portable electronics.

The device boasts excellent thermal performance and protection features. It includes thermal shutdown and current limit protection, which safeguard the device and the system against overcurrent and overheating scenarios. These features contribute to the long-term reliability and stability of the end-product by preventing potential damage caused by abnormal operating conditions.

Designed with versatility in mind, the MC33275DT-2.5 comes in a compact TO-252 (DPAK) surface-mount package, making it suitable for space-constrained applications. Its small footprint allows for high-density PCB layouts, which is advantageous for modern, compact electronic designs.

Key specifications of the MC33275DT-2.5 include:

  • Fixed Output Voltage: 2.5V
  • Output Current: Up to 800 mA
  • Low Dropout Voltage
  • Overcurrent and Thermal Protection
  • Operating Temperature Range: -40°C to +125°C
  • Package: TO-252 (DPAK)

Whether you are designing consumer electronics, automotive modules, or industrial controls, the MC33275DT-2.5 from ON Semiconductor provides a dependable and efficient power management solution that ensures stable operation even under varying conditions. Its robust design and comprehensive protection features make it a go-to choice for designers looking for a reliable voltage regulator to integrate into their power-sensitive applications.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2657 $50.6280
100+ $1.0386 $103.8600
150+ $1.0061 $150.9150
210+ $0.9737 $204.4770
270+ $0.9412 $254.1240
360+ $0.8438 $303.7680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess