EN
  • EN
  • DE

TPS65132WRVCR

Part No TPS65132WRVCR
Manufacturer Texas Instruments
Catalog PMIC - Display Drivers
Description DUAL OUTPUT LCD BIAS 20WQFN / LCD Driver 3.3V/5V 20-Pin WQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Display Type LCD, OLED
Interface I2C
Operating Supply Current 540μA
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-WQFN (4x3)
Win Source Part Number 798108-TPS65132WRVCR
Popularity Medium
Supply and Demand Status Balance
Family Name TPS65132
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS65132WRVCR CAD Model

Description

The TPS65132WRVCR is a highly integrated power management integrated circuit (PMIC) from Texas Instruments, designed to provide a comprehensive power solution for dual-supply mobile devices. This chip is specifically tailored for applications that require both positive and negative output voltages, such as AMOLED displays, audio codecs, and other embedded systems.

Key Features

  • Dual Output: The TPS65132WRVCR provides two independently regulated and adjustable output voltages, ranging from +4.5V to +15V for the positive output and -4.5V to -15V for the negative output, catering to a variety of power needs.
  • High Efficiency: With an integrated boost converter design, the device ensures high power efficiency, which is crucial for battery-powered applications, thereby extending the operational time of the device.
  • Small Footprint: Enclosed in a compact WQFN package, the TPS65132WRVCR is designed for space-constrained applications, allowing designers to maximize functionality in minimal PCB real estate.
  • Programmable Sequencing: The device offers programmable power-on and power-off sequences, providing flexibility and control over the startup and shutdown processes of the system's power supplies.
  • Protection Features: It includes a range of built-in protection features, such as over-current protection, thermal shutdown, and under-voltage lockout, enhancing the reliability and longevity of the end application.

Applications

The versatility of the TPS65132WRVCR makes it suitable for a wide range of applications. It is particularly well-suited for powering OLED displays in smartphones and tablets, portable media players, and other handheld devices. Additionally, its precision and stability make it an excellent choice for professional audio equipment and other sensitive electronic systems requiring dual supply voltages.

Conclusion

In conclusion, the TPS65132WRVCR from Texas Instruments is a robust, efficient, and versatile power management solution that meets the demands of modern dual-supply applications. Its combination of dual outputs, high efficiency, compact design, and protective features make it an ideal choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
NXP / Nexperia
IC DRVR 7 SEGMENT DIE
Lowest to $8.7970
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2751 $50.0522
54+ $1.8667 $100.8018
83+ $1.8084 $150.0972
115+ $1.7501 $201.2615
148+ $1.6917 $250.3716
198+ $1.5167 $300.3066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess