EN
  • EN
  • DE

TPS65021RHARG4

Part No TPS65021RHARG4
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT FOR LI-ION SYS 40QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 40-VQFN (6x6)
Win Source Part Number 110063-TPS65021RHARG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS65021RHARG4 CAD Model

Description

Product Overview

The TPS65021RHARG4 is a highly integrated Power Management Integrated Circuit (PMIC) designed by Texas Instruments for portable and handheld applications. This advanced chip is engineered to provide efficient power management solutions for systems powered by one Li-Ion or Li-Polymer battery. It features multiple DC/DC converters, LDO regulators, and a variety of supervisory functions that ensure optimal performance and power efficiency.

Key Features

  • High Integration: The TPS65021RHARG4 integrates two 2.25MHz step-down converters, one 1.5MHz step-down converter, two LDOs, and a high-efficiency boost converter in a single package, reducing the need for additional components and simplifying design.
  • Versatile Power Supply: This PMIC supports a wide input voltage range suitable for single-cell Li-Ion or Li-Polymer batteries, making it an ideal choice for a variety of portable devices.
  • Adjustable Output Voltage: The output voltage of the step-down converters and LDOs can be adjusted through an I2C-compatible interface or external resistors, providing flexibility to meet the needs of different system requirements.
  • Dynamic Voltage Scaling: The device supports dynamic voltage scaling, allowing the system to adjust processor core voltage on-the-fly to reduce power consumption during low-performance states.
  • Power Sequencing: It comes with programmable power-up and power-down sequencing for safe operation and extended device longevity.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.

Applications

The TPS65021RHARG4 is designed to meet the power management requirements of a broad range of applications, including:

  • Smartphones and PDAs
  • Portable media players
  • Handheld GPS units
  • Portable medical devices
  • Other battery-powered consumer electronics

Package and Availability

The TPS65021RHARG4 is available in a compact 40-pin QFN package, providing a space-saving solution for modern portable electronics. Texas Instruments' commitment to quality ensures that this PMIC delivers reliable and consistent performance, making it a trusted choice for designers looking to enhance their products' power management systems.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.4621
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $6.5980
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4721 $54.7210
23+ $4.4899 $103.2677
35+ $4.3496 $152.2360
48+ $4.2093 $202.0464
62+ $4.0690 $252.2780
83+ $3.6481 $302.7923
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess