EN
  • EN
  • DE

TPS650240RHBR

Part No TPS650240RHBR
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT FOR LI-ION SYS 32-QF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature, Under Voltage
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 130292-TPS650240RHBR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS650240RHBR CAD Model

Description

The TPS650240RHBR is a highly integrated power management IC designed by Texas Instruments, tailored for system power supply solutions in portable and mobile applications. This advanced power management chip is engineered to enhance the performance and extend the battery life of today's sophisticated portable electronics.

Key Features:

  • Multiple Voltage Rails: The TPS650240RHBR provides three step-down converters with high efficiency for core voltage, memory, and system power. These converters are designed to be highly efficient, which is critical for battery-powered devices.
  • Integrated LDOs: It also includes two 200-mA LDO (Low Drop-Out) regulators for additional peripheral power management, offering low noise performance and high power supply rejection ratio (PSRR).
  • Flexible Power Sequencing: The device supports flexible power sequencing, which is essential for powering multi-core processors and other integrated circuits (ICs) that require specific power-up and power-down sequences.
  • Programmable Voltage: The output voltages of the step-down converters and LDOs are programmable via an I2C interface, allowing for dynamic voltage scaling and power optimization.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device and the system from overheating, ensuring reliable operation under various conditions.

Applications:

The TPS650240RHBR is suited for a wide range of applications, particularly those requiring efficient power management and a compact form factor. It is ideal for:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Devices
  • Other Portable or Battery-powered Devices

Technical Specifications:

The device comes in a compact 32-pin VQFN package and operates over a wide temperature range. It requires minimal external components, which helps in reducing the overall solution size and bill of materials (BOM) cost.

Quality and Reliability:

As with all Texas Instruments products, the TPS650240RHBR is manufactured to the highest quality standards, ensuring robust performance and reliability for the end-user's application.

For more detailed technical specifications, application notes, and support documentation, visit the Texas Instruments official product page.

You May Also Be Interested in

Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
VOLTAGE AND TEMPERATURE PROTECTI
Lowest to $4.2142
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
BATTERY FUEL GAUGE WITH INTEGRAT
Lowest to $4.7602

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2481 $56.2329
18+ $5.8527 $105.3486
27+ $5.6550 $152.6850
39+ $5.2595 $205.1205
50+ $5.0618 $253.0900
62+ $4.8641 $301.5742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,784 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess