EN
  • EN
  • DE

TL16C550CFNR

Part No TL16C550CFNR
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC ASYNC COMM ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Channels 1, UART
FIFO's 16 Byte
Data Rate (Max) 1Mbps
Supply Voltage - Operating 3 V to 5.25 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Case / Package 44-PLCC (16.58x16.58)
Win Source Part Number 032328-TL16C550CFNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL16C550CFNR CAD Model

Description

The TL16C550CFNR is a highly-integrated asynchronous communications element (ACE) designed by Texas Instruments, renowned for its reliability and advanced features that make it an ideal choice for serial data communication. This ACE is part of the TL16C550 series, which is known for providing enhanced UART (Universal Asynchronous Receiver/Transmitter) functions with a wide range of applications, including industrial control systems, networking equipment, and point-of-sale terminals.

Key Features

  • Flexible Baud Rate Generator: The TL16C550CFNR can handle standard and non-standard baud rates, making it adaptable to various communication requirements.
  • FIFO Buffers: Equipped with 16-byte FIFOs for both transmit and receive, this device reduces CPU overhead, especially beneficial in multitasking environments.
  • Automatic In-Band Flow Control: The device supports in-band flow control using XON/XOFF, providing efficient data transfer management.
  • Programmable Character Lengths: It allows programming character lengths from 5 to 8 bits, accommodating different data formats and protocols.
  • Modem Control: With comprehensive modem control capabilities, this ACE can easily be integrated into systems requiring direct connection to a modem.
  • Industrial Temperature Range: The TL16C550CFNR operates reliably across a wide temperature range, suitable for harsh industrial environments.

Applications

The TL16C550CFNR is designed to address the needs of a variety of applications that require efficient serial communication. It is commonly used in:

  • Industrial control systems
  • Networking equipment, including routers and switches
  • Point-of-sale (POS) terminals
  • Data acquisition systems
  • Telecommunications infrastructure

Package and Quality

Housed in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, the TL16C550CFNR is designed for surface mount technology, ensuring a compact footprint on the PCB. Texas Instruments ensures the highest quality and reliability, with each device rigorously tested to meet stringent industry standards.

You May Also Be Interested in

Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Sipex Corporation
DUART WITH FIFO / UART IC Channel
Lowest to $5.8042
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Exar Corporation
SERIAL I/O CONTROLLER
Lowest to $1.5471
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6483 $51.8898
15+ $7.0961 $106.4415
22+ $6.8743 $151.2346
31+ $6.6526 $206.2306
39+ $6.4308 $250.8012
53+ $5.7656 $305.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess