EN
  • EN
  • DE

BQ79606APHPRQ1

Part No BQ79606APHPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC BATT MON LI-ION 3-6CL 48HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Battery IC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, Functional Safety (FuSa)
Package Reel - TR
Family Name BQ79606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-BQ79606APHPRQ1DKR, 296-BQ79606APHPRQ1CT, 296-BQ79606APHPRQ1TR
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852460-BQ79606APHPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79606APHPRQ1 CAD Model

Description

The BQ79606APHPRQ1 is an advanced battery monitor and balancer IC designed by Texas Instruments, specifically engineered for the automotive industry. This high-precision device is part of TI's battery management solutions, catering to the increasing demand for reliable and efficient battery systems in electric vehicles (EVs) and hybrid electric vehicles (HEVs).

Key Features

  • High Accuracy Monitoring: The BQ79606APHPRQ1 offers precise monitoring capabilities for voltage, current, and temperature, ensuring the battery operates within safe parameters and optimizing performance.
  • Cell Balancing: With integrated cell balancing functions, the device can actively equalize the charge across the battery cells, which prolongs the battery life and maintains its efficiency.
  • Robust Communication: The device supports a daisy-chain communication interface, which allows for robust and reliable data exchange between multiple ICs in a battery management system.
  • Functional Safety: Designed to meet the stringent requirements of the automotive industry, the BQ79606APHPRQ1 is equipped with several safety features that comply with ISO26262 standards.
  • Wide Voltage Range: The IC is capable of monitoring a broad range of battery cell voltages, making it versatile for various battery chemistries and configurations.

Applications

The BQ79606APHPRQ1 is ideal for a variety of applications within the automotive sector, including:

  • Electric Vehicles (EVs)
  • Hybrid Electric Vehicles (HEVs)
  • Battery Backup Systems
  • Energy Storage Systems

Why Choose BQ79606APHPRQ1?

With its focus on safety, accuracy, and efficiency, the BQ79606APHPRQ1 is a top choice for automotive manufacturers looking to enhance the performance and reliability of their battery systems. Texas Instruments' commitment to quality and innovation is reflected in this IC, making it a smart investment for future-proofing automotive battery technology.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
STMicroelectronics
CHIP FOR CONSUMER BATTERY MANAGE
Lowest to $3.0093
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0722 $52.2888
10+ $10.7260 $107.2600
15+ $10.3908 $155.8620
20+ $10.0556 $201.1120
26+ $9.7204 $252.7304
35+ $8.7148 $305.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess