EN
  • EN
  • DE
  • IT

TPS6041A4RHBR

Part No TPS6041A4RHBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707909-TPS6041A4RHBR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS6041A4RHBR CAD Model

Description

Product Overview: Texas Instruments TPS6041A4RHBR

The Texas Instruments TPS6041A4RHBR is a high-performance, regulated charge pump DC-DC converter that provides a fixed output voltage with no need for external inductors. This device is part of the TPS604xx family and is designed to provide a simple, efficient, and compact power management solution for a wide variety of applications.

With its ability to generate either a positive or negative output voltage from a single positive input voltage, the TPS6041A4RHBR stands out for its versatility. Its fixed output voltage of -4 V enables the device to be used in systems that require a negative supply rail. The converter is capable of delivering up to 60 mA of continuous output current, making it suitable for powering small to medium-sized loads.

The TPS6041A4RHBR comes in a compact QFN package, which is ideal for space-constrained applications. The device operates over a wide input voltage range from 1.6 V to 5.5 V, allowing it to be used with various power sources, including batteries and standard 3.3 V or 5 V power rails.

Key features of the TPS6041A4RHBR include low-noise operation and high power efficiency, which are critical for battery-powered devices. The low ripple voltage and the ability to work without an external inductor contribute to a clean power supply, thus enhancing the performance of noise-sensitive applications such as audio or RF circuits.

Additional features of this charge pump converter include thermal shutdown protection and over-current protection, which ensure the reliability and longevity of both the power converter and the system it powers. The TPS6041A4RHBR also boasts a low quiescent current, further extending battery life in portable applications.

In summary, the Texas Instruments TPS6041A4RHBR is a highly reliable and efficient solution for generating a negative output voltage from a positive input. Its ease of use, combined with its robust protection features, makes it an excellent choice for designers looking for a simple power supply solution for their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9366 $58.7320
47+ $2.4096 $113.2512
72+ $2.3343 $168.0696
100+ $2.2590 $225.9000
129+ $2.1837 $281.6973
172+ $1.9578 $336.7416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,400 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess