EN
  • EN
  • DE
  • IT

TPS3801-01DCKT

Part No TPS3801-01DCKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707782-TPS3801-01DCKT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS3801-01DCKT CAD Model

Description

Overview of Texas Instruments TPS3801-01DCKT

The TPS3801-01DCKT is a highly precise voltage detector manufactured by Texas Instruments, designed for applications that require monitoring of voltage levels to ensure proper system functionality. This voltage detector is part of the TPS3801 family and offers an impressive array of features that make it suitable for a variety of electronic devices and systems.

Key Features

  • High Accuracy: The TPS3801-01DCKT boasts a threshold accuracy of ±1.5% at room temperature, ensuring reliable voltage detection and monitoring.
  • Low Power Consumption: With a quiescent current of only 6.5 µA, this voltage detector is an excellent choice for power-sensitive applications.
  • Adjustable Voltage Threshold: Users can set the voltage threshold according to their specific needs, providing flexibility across different applications.
  • Manual Reset Input: The device includes a manual reset input that allows for an external trigger to reset the monitored processor or system.
  • Open-Drain Output: The TPS3801-01DCKT features an open-drain output, offering the option to connect the output to a higher voltage rail, up to 6V, for increased versatility.
  • Temperature Range: This component operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial environments.

Applications

The versatile nature of the TPS3801-01DCKT lends itself to a wide range of applications, including:

  • Battery-powered equipment
  • Microprocessor, microcontroller, or FPGA power monitoring
  • Portable and handheld devices
  • Industrial equipment
  • Networking and telecom systems
  • Automotive systems

Package and Quality

The TPS3801-01DCKT comes in a compact 5-pin SC-70 package, which is suitable for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception, ensuring reliability and performance for critical system monitoring tasks.

With its precision voltage monitoring capabilities and low power consumption, the TPS3801-01DCKT from Texas Instruments stands as an essential component for system designers who require a dependable solution for voltage detection in their electronic products.

You May Also Be Interested in

Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $5.6234
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3904 $56.6080
310+ $0.3657 $113.3670
480+ $0.3534 $169.6320
685+ $0.3286 $225.0910
890+ $0.3163 $281.5070
1,110+ $0.3040 $337.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,620 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess