EN
  • EN
  • DE
  • IT

TPS24720GRTR

Part No TPS24720GRTR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707767-TPS24720GRTR
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS24720GRTR CAD Model

Description

The TPS24720GRTR is a highly integrated, efficient, and versatile power management IC designed by Texas Instruments, tailored for a wide range of applications. This advanced circuit component is part of TI's extensive portfolio of power management solutions, and it's engineered to provide reliable and precise control over power distribution systems.

Key Features

  • High Efficiency: The TPS24720GRTR is designed to maximize power efficiency, which can lead to reduced heat generation and improved system reliability.
  • Adjustable Current Limit: It features an adjustable current limit function that allows designers to set the maximum output current to the desired level, thereby protecting downstream components from overcurrent conditions.
  • Voltage Regulation: This device ensures tight voltage regulation, which is crucial for sensitive electronics that require stable power supplies.
  • Thermal Protection: The TPS24720GRTR comes with built-in thermal protection that automatically shuts down the device if it exceeds the temperature threshold, preventing thermal runaway and damage.
  • Small Footprint: Offered in a small, surface-mount package, it is ideal for compact designs where space is at a premium.

Applications

The versatile nature of the TPS24720GRTR makes it suitable for a variety of applications, including but not limited to:

  • Point of Load (POL) solutions
  • Telecommunications and networking equipment
  • Computing and storage systems
  • Industrial power supplies
  • Portable and battery-powered devices

Technical Specifications

The TPS24720GRTR operates over a wide input voltage range and provides a host of protection features. Its technical specifications include:

  • Input Voltage Range: 4.5V to 18V
  • Programmable Overcurrent Protection
  • High-Side MOSFET Switch
  • Power Good (PG) Output
  • Package: 16-pin QFN (GRTR)
  • Operating Temperature Range: -40°C to 125°C

Quality and Reliability

Texas Instruments is known for its commitment to quality and the TPS24720GRTR is no exception. It is manufactured to the highest standards to ensure performance and durability across a range of environmental conditions.

For detailed information, datasheets, and technical support, customers are encouraged to visit the official Texas Instruments website or contact their local TI representative.

You May Also Be Interested in

Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $13.4708
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $1.2629
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess