EN
  • EN
  • DE
  • IT

TPS61070DDCT

Part No TPS61070DDCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707914-TPS61070DDCT
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS61070DDCT CAD Model

Description

Product Overview: Texas Instruments TPS61070DDCT

The TPS61070DDCT from Texas Instruments is a high-performance, adjustable frequency, boost converter that is designed to provide a compact and efficient power management solution for a wide range of applications. With its ability to step up lower voltages to higher voltages, this converter is especially well-suited for battery-powered devices that require a stable power supply even as the battery voltage drops over time.

Key Features

  • Wide Input Voltage Range: The TPS61070DDCT operates with an input voltage range from 0.9V to 6.5V, making it versatile for use with various power sources, including single-cell Li-Ion batteries and other standard power supplies.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.8V to 12V to meet the requirements of different applications, ensuring compatibility with a multitude of devices.
  • High Efficiency: This boost converter features up to 96% efficiency, which minimizes energy loss and heat generation, thereby extending battery life and improving overall system performance.
  • Low Quiescent Current: The device has a low quiescent current of typically 35 µA, which is ideal for battery-powered applications where power conservation is critical.
  • Integrated 2-A Switch: The TPS61070DDCT includes an integrated 2-A, 0.5-Ω switch, providing robust power handling capabilities within a compact form factor.

Applications

The versatility of the TPS61070DDCT makes it suitable for a variety of applications, including but not limited to:

  • Portable Devices
  • Wireless Handsets
  • Power Banks
  • GPS Devices
  • Medical and Healthcare Equipment
  • Low-Power Handheld Devices

Package and Quality

The TPS61070DDCT comes in a compact 6-pin SOT-23 (DDC) package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet the rigorous standards required by industrial and consumer electronics manufacturers. The device also supports a wide temperature range, ensuring reliable operation under varying environmental conditions.

Overall, the TPS61070DDCT is a highly efficient, versatile, and reliable choice for designers looking to implement a boost converter in their power management designs.

You May Also Be Interested in

Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $1.6826
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $8.7660
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5465 $51.9175
200+ $0.5119 $102.3800
305+ $0.4946 $150.8530
435+ $0.4601 $200.1435
565+ $0.4428 $250.1820
710+ $0.4255 $302.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,070 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess