EN
  • EN
  • DE
  • IT

TPS2501BDGNR

Part No TPS2501BDGNR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707768-TPS2501BDGNR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2501BDGNR CAD Model

Description

The TPS2501BDGNR is a highly integrated power management solution from Texas Instruments, designed to provide a versatile and efficient power distribution mechanism for portable and space-constrained electronics. This advanced product is a testament to Texas Instruments' commitment to innovation in the field of power management technology.

Key Features

  • Adjustable Current Limit: The device allows for an adjustable current limit which provides flexibility in power management, ensuring the protection of the system from overcurrent conditions.
  • Dual-Input Power Path: With its dual-input power path, the TPS2501BDGNR can seamlessly transition between multiple power sources, such as USB and AC adapters, enhancing the reliability of the power supply.
  • Power Distribution Switch: The integrated power distribution switch helps in managing the distribution of power effectively, which is crucial for maintaining the stability and performance of the connected devices.
  • Thermal and Overvoltage Protection: The product includes built-in thermal and overvoltage protection features that safeguard the system against potential damage caused by excessive heat or voltage spikes.

Applications

The TPS2501BDGNR is ideal for a variety of applications, particularly where efficient power management and space-saving are of utmost importance. These applications include:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld GPS Units
  • Other USB-Powered Devices

Technical Specifications

The device comes in an 8-pin MSOP (Micro Small Outline Package) and is characterized by the following technical specifications:

  • Voltage Range: 2.5V to 6.5V
  • Adjustable Current-Limit up to 1.5A
  • Low RDS(on) for the internal FET
  • Automatic Switching between Multiple Inputs

With its compact design and robust feature set, the TPS2501BDGNR from Texas Instruments is an excellent choice for designers looking to incorporate reliable power management capabilities into their next project.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $1.7338
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $0.5282
Texas Instruments
Lowest to $1.4704
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess