EN
  • EN
  • DE
  • IT

TPS40303DGCT

Part No TPS40303DGCT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707818-TPS40303DGCT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40303DGCT CAD Model

Description

Overview

The TPS40303DGCT is a highly efficient, mid-voltage, synchronous buck controller from Texas Instruments, designed to manage power delivery in a compact and robust package. This device is part of the TPS403xx family of controllers that cater to a wide range of power management requirements across various applications. Its versatility makes it an ideal choice for computing, networking, and telecommunications equipment, as well as industrial and distributed power systems.

Key Features

  • Input Voltage Range: The TPS40303DGCT operates with an input voltage range of 4.5V to 20V, making it suitable for a variety of intermediate bus architectures.
  • Output Voltage: This controller supports adjustable output voltages as low as 0.7V, with a precision reference voltage that ensures tight regulation for high-performance applications.
  • Efficiency: The synchronous buck topology of the TPS40303DGCT, combined with its 300kHz to 1MHz programmable switching frequency, allows for optimal balance between efficiency and component size.
  • Protection Features: It includes a comprehensive set of protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring reliable operation under adverse conditions.
  • Packaging: Housed in a compact 10-pin VSON package, the TPS40303DGCT is designed for space-constrained applications, providing a high power density solution.

Applications

The TPS40303DGCT is suitable for a wide array of applications where efficient power conversion is required. It is commonly used in point-of-load (POL) solutions, FPGA and DSP power supplies, as well as in servers, routers, and other advanced computing infrastructure that demands reliable and efficient power management.

Design Support

Texas Instruments provides extensive design support for the TPS40303DGCT, including technical documentation, reference designs, and simulation tools. Engineers can leverage these resources to accelerate the design process and optimize system performance when implementing this advanced power management solution.

You May Also Be Interested in

Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.6826
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $0.8453
Texas Instruments
Lowest to $3.0169
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess