EN
  • EN
  • DE

MC33696FJE

Part No MC33696FJE
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description PLL Tuned UHF Transceiver for Data Transfer Applications | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tray
Status Obsolete
Type TxRx Only
RF Family/Standard General ISM
Modulation FSK, OOK
Frequency 290MHz ~ 340MHz, 424MHz ~ 510MHz, 862MHz ~ 1.02GHz
Data Rate (Maximum) 22.6kbps
Power - Output 7.25dBm
Sensitivity -106.5dBm
Serial Interfaces SPI
Supply Voltage (V) 2.7V ~ 3.6V
Receiving Current 10.3mA ~ 24mA
Transmitting Current 6.1mA ~ 13.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP (5x5)
Manufacturer Pack Quantity 1,440
MSL Level 3 (168 Hours)
Win Source Part Number 1218464-MC33696FJE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC33696FJE CAD Model

Description

The NXP MC33696FJE is a versatile and efficient low power transceiver designed for a variety of RF applications. This transceiver is part of NXP's high-performance RF communication product line and is specifically engineered to meet the demands of low-power and low-voltage wireless applications, including but not limited to, industrial, scientific, and medical (ISM) applications.

Operating within the 303-928 MHz frequency range, the MC33696FJE offers a flexible solution for designers looking to implement a reliable RF communication system. Its ability to support multiple frequency bands makes it an ideal choice for global products that require a single hardware platform to operate in different regions.

The device boasts a high level of integration, featuring an on-chip VCO (Voltage-Controlled Oscillator), PLL (Phase-Locked Loop), and LNA (Low Noise Amplifier). This integration reduces the need for external components, simplifying the design process and saving valuable board space. Additionally, its low power consumption is critical for battery-operated devices, ensuring longer operating times and reduced maintenance.

The MC33696FJE transceiver provides several key features that enhance its performance and usability. It has a programmable output power of up to +10 dBm, which allows for range adjustment and power-saving optimization. Its sensitivity level of -106 dBm at 1.2 kbps ensures reliable communication even in challenging environments with low signal strength.

The transceiver's data rates are programmable from 1.2 to 153.6 kbps, making it suitable for a variety of data transmission needs. It also supports FSK (Frequency Shift Keying) and GFSK (Gaussian Frequency Shift Keying) modulation schemes, providing flexibility in the choice of data encoding methods.

For enhanced security and noise immunity, the MC33696FJE includes a built-in AES-128 encryption engine. This feature is particularly important in applications where data integrity and confidentiality are crucial.

In conclusion, the NXP MC33696FJE low power transceiver is a powerful and adaptable component for any RF communication system, providing robust performance, high integration, and energy efficiency. Its suitability for a wide range of applications makes it a go-to solution for developers in the wireless communication space.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Lowest to $26.6172
Nordic Semiconductors
IC RF TXRX BLE 48QFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2188 $57.9384
44+ $2.6412 $116.2128
68+ $2.5586 $173.9848
94+ $2.4760 $232.7440
121+ $2.3935 $289.6135
162+ $2.1459 $347.6358
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess