EN
  • EN
  • DE

TPS2005D1DRBR

Part No TPS2005D1DRBR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707735-TPS2005D1DRBR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS2005D1DRBR CAD Model

Description

Introducing the TPS2005D1DRBR from Texas Instruments

The TPS2005D1DRBR is a highly versatile and efficient power distribution switch from the reputable manufacturer Texas Instruments. Designed for applications that require power distribution and switch control, this component is an integral part of USB and other power distribution systems. It is engineered to provide up to 500mA of continuous current with multiple built-in features that ensure device safety and reliability.

Key Features

  • Current Limiting: The TPS2005D1DRBR offers built-in current limiting to protect the host device from overcurrent conditions, which might otherwise lead to system failures or damage.
  • Thermal Shutdown: With an automatic thermal shutdown feature, the switch prevents overheating by shutting down the output until the device cools to a safe operating temperature.
  • Under-Voltage Lockout (UVLO): This safety feature ensures that the switch remains off when the input voltage is below a certain threshold, preventing unpredictable behavior at low voltages.
  • Fast Transient Response: The device is designed to handle fast transients on the power line, ensuring stable operation during sudden changes in load.

Applications

The TPS2005D1DRBR is ideal for USB power distribution and other applications that require a controlled distribution of power. It can be used in:

  • USB Hubs, Peripherals, and Docking Stations
  • Hot-Swap Supplies
  • Portable Devices
  • Overcurrent and Thermal Protection Circuits

Product Specifications

Encased in a compact QFN package, the TPS2005D1DRBR has a low on-resistance, supporting efficient power distribution. It operates over a wide input voltage range and is compatible with 5V systems, making it a flexible choice for various USB-powered devices. The device also features a charge pump to control the power switch, minimizing the need for external components.

Quality and Reliability

As with all Texas Instruments products, the TPS2005D1DRBR is manufactured to the highest quality standards, ensuring performance and durability in a wide range of operating conditions. Whether integrating into a new design or upgrading an existing system, this power distribution switch is designed for seamless implementation and reliable operation.

With the TPS2005D1DRBR, engineers and designers can trust in a product that delivers both protection and power efficiency, backed by Texas Instruments' commitment to innovation and excellence in the field of electronic components.

You May Also Be Interested in

Texas Instruments
Lowest to $0.7074
Texas Instruments
Lowest to $3.2595
Texas Instruments
Lowest to $1.9346
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.3382
Texas Instruments
IC OCTAL POWER MANAGER 64-LQFP
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess