EN
  • EN
  • DE

TPS65830AYFFT

Part No TPS65830AYFFT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707974-TPS65830AYFFT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS65830AYFFT CAD Model

Description

Product Overview: Texas Instruments TPS65830AYFFT

The Texas Instruments TPS65830AYFFT is a highly integrated power management IC designed to cater to the demanding needs of portable and mobile devices. This advanced chip provides a comprehensive solution for power supply management and battery charging, ensuring efficient operation and extended battery life for a wide range of applications.

Key Features

  • Multiple Power Rails: The TPS65830AYFFT offers several integrated power rails, including step-down converters, LDOs, and a boost converter, to provide stable and efficient power to various components within the system.
  • Smart Battery Charging: With its intelligent battery management system, the device supports various battery chemistries and provides fast and safe charging capabilities, maximizing battery performance and longevity.
  • Programmable Flexibility: The device allows for programmable voltage settings and operating modes, giving designers the flexibility to optimize the power management according to the specific needs of their application.
  • High-Efficiency Operation: Designed with energy efficiency in mind, the TPS65830AYFFT ensures minimal power loss during operation, contributing to the overall energy efficiency of the end product.
  • Compact Form Factor: The small footprint of the TPS65830AYFFT makes it an ideal choice for space-constrained applications, without compromising on performance or functionality.

Applications

The versatile nature of the TPS65830AYFFT makes it suitable for a broad range of portable devices, including smartphones, tablets, digital cameras, and portable media players. It is also well-suited for applications requiring a compact and efficient power management system, such as wearable technology and IoT devices.

Technical Specifications

  • Input Voltage Range: The device supports a wide input voltage range, accommodating various battery technologies and configurations.
  • Output Voltage Range: Multiple output voltages are available to power different components within the system, each programmable to meet specific requirements.
  • Package: The TPS65830AYFFT is available in a highly compact package, enabling integration into tight spaces without sacrificing performance.

In summary, the TPS65830AYFFT from Texas Instruments is a robust and versatile power management solution that delivers the efficiency, flexibility, and reliability required by today's portable and mobile electronics.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $3.2595
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $6.1553
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.9028

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess