EN
  • EN
  • DE

TPS54310EVM

Part No TPS54310EVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description EVAL MOD FOR TPS54310 / TPS54310 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Evaluation Board
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Texas Instruments
Series SWIFT
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 3.3V
Output Current 3A
Voltage - Input 4 V ~ 6 V
Regulator Topology Buck
Frequency - Switching 700kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part TPS54310
Win Source Part Number 797971-TPS54310EVM
Popularity Medium
Supply and Demand Status Limited
Family Name TPS54310
Introduction Date February 01, 2002
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS54310EVM CAD Model

Description

The TPS54310EVM from Texas Instruments is an evaluation module designed to help designers and engineers evaluate the performance of the TPS54310 low-input voltage, high-output current synchronous buck PWM converter. This robust evaluation module is an essential tool for testing the capabilities of the TPS54310 in a variety of applications, including distributed power systems, portable devices, and other electronics requiring efficient voltage conversion.

Key Features of TPS54310EVM:

  • Efficient Power Conversion: The TPS54310EVM supports an input voltage range of 2.95V to 6V, making it suitable for a variety of low-voltage applications. Its synchronous buck design ensures high efficiency during power conversion.
  • Adjustable Output: Users can adjust the output voltage from 0.9V to 3.3V, allowing for versatility in testing different circuit requirements.
  • High Output Current: The module can deliver up to 3A of continuous output current, catering to applications with high power demands.
  • Integrated Features: The TPS54310EVM comes with integrated soft-start, undervoltage lockout (UVLO), overcurrent protection (OCP), and thermal shutdown features, providing a comprehensive safety suite for your power management needs.
  • Compact Design: The evaluation module's compact size makes it easy to integrate into existing setups without requiring significant space.

Applications:

The versatility of the TPS54310EVM makes it ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Industrial Systems
  • Portable Electronics
  • Point-of-Load Applications

Why Choose TPS54310EVM?

Choosing the TPS54310EVM for your evaluation needs comes with the assurance of Texas Instruments' quality and expertise in power management technology. It provides a practical, hands-on approach to understanding the TPS54310 converter's performance and offers a reliable platform for developing and optimizing power supply solutions.

Additional Resources:

For further information, users can access detailed datasheets, application notes, and user guides available on the Texas Instruments website. Technical support is also available to assist with any inquiries or design challenges.

You May Also Be Interested in

Seeed Technology Co., Ltd
ADJUSTABLE STEP-DOWN DC/DC CONVE / MP1584 DC to DC Converter and Switching Regulator Chip 0.8VDC to 18VDC Output Development Tool
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5425SO / NCP5425SO BUCK CONTROLLER EVALUATION BOARD
Need more? Email Us
ON Semiconductor
BOARD EVAL NCP5212A / Power Management Development Board
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP1083QBCG / Power Management Development Board
Need more? Email Us
Microchip Technology
MIC261201YJL DC to DC Converter and Switching Regulator Chip 0.9VDC/1VDC/1.2VDC/1.5VDC/1.8VDC/2.5VDC/3.3VDC/5VDC Output Evaluation Board / BOARD EVAL FOR MIC261201YJL
Need more? Email Us
Microchip Technology
EVAL BOARD PWM DAC CONT PWR
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT8129AGQW
Need more? Email Us
ON Semiconductor
EVAL BOARD FOR NCP5214 / Power Management Development Board
Need more? Email Us
Richtek USA Inc.
EVAL MODULE FOR RT7237CHGSP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess