EN
  • EN
  • DE

MCP4011T-103E/MC

Part No MCP4011T-103E/MC
Manufacturer Microchip Technology
Catalog Data Acquisition - Digital Potentiometers
Description IC DGTL POT 10KOHM 64TAP 8DFN / Digital Potentiometer 10k Ohm 1 Circuit 64 Taps Up/Down (U/D, CS) Interface 8-DFN (2x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Digital Potentiometers
Manufacturer Microchip Technology
Packaging Reel - TR
Taper Linear
Configuration Potentiometer
Number of Circuits 1
Number of Taps 64
Resistance (Ohms) 10k
Interface Up/Down (U/D, CS)
Memory Type Volatile
Voltage - Supply 1.8V ~ 5.5V
Tolerance ±20%
Temperature Coefficient (Typ) 150ppm/°C
Mounting Surface Mount
Supplier Device Package 8-DFN (2x3)
Case / Package 8-VFDFN Exposed Pad
Temperature Range - Operating -40°C ~ 125°C
Resistance - Wiper (Ohms) (Typ) 70
Base Product Number MCP4011
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP4011T-103E/MCTR,MCP4011T103EMC,MCP4011T-103E/MCCT,MCP4011T-103E/MCDKR
Standard Package 3,300
Win Source Part Number 1321528-MCP4011T-103E/MC
Ultra Librarian 3D Model Ultra Librarian MCP4011T-103E/MC CAD Model

Description

The Microchip MCP4011T-103E/MC is a versatile digital potentiometer that offers a compact and precise solution for adjusting resistance values in electronic circuits. This single-channel, 7-bit, non-volatile digital potentiometer is part of Microchip's extensive range of digital potentiometers designed to meet the needs of a wide array of applications.

Key Features

  • Resistance Value: The MCP4011T-103E/MC offers a resistance value of 10kΩ, providing a wide range of adjustability for various circuit requirements.
  • Resolution: With its 7-bit resolution, the device can adjust the resistance in 128 discrete steps, allowing for fine tuning of resistance settings.
  • Non-Volatile Memory: The settings can be stored in non-volatile memory, ensuring that the resistance value is maintained even after power is removed from the device.
  • Interface: The digital potentiometer is easily controlled via a simple up/down serial interface, which is compatible with most microcontroller units (MCUs).
  • Package: It comes in an SC-70 package, which is known for its small footprint, making it ideal for space-constrained applications.
  • Single Supply Operation: The device operates from a single 2.7V to 5.5V power supply, accommodating a variety of power sources and systems.
  • Temperature Range: The MCP4011T-103E/MC operates over an industrial temperature range of -40°C to +125°C, ensuring reliable performance across diverse environmental conditions.

Applications

The MCP4011T-103E/MC digital potentiometer is ideally suited for applications where digital control of a resistor setting is required. It is commonly used in:

  • Calibration and adjustment of system tolerances
  • Contrast, brightness, volume control in consumer electronics
  • Programmable filters and delays
  • Automotive electronics for sensor calibration
  • Portable battery-powered applications due to its low power consumption

Conclusion

With its precision, flexibility, and compact design, the Microchip MCP4011T-103E/MC digital potentiometer is an excellent choice for engineers and designers looking to incorporate adjustable resistance features into their electronic designs. Whether for fine-tuning or frequent adjustments, this digital potentiometer provides a reliable and user-friendly interface for a multitude of applications.

You May Also Be Interested in

Renesas Electronics America
IC DGT POT 10KOHM 128TAP 16UTQFN
Need more? Email Us
Microchip Technology
IC DGTL POT 50KOHM 257TAP 8MSOP
Need more? Email Us
Microchip Technology
IC DIG POT 100K 20-QFN
Need more? Email Us
Microchip Technology
IC DIG POT 50K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DIG POT 10K 10-UTQFN
Need more? Email Us
Microchip Technology
Digital Potentiometer 10kOhm 256POS Volatile Linear 14-Pin PDIP Tube / IC POT DGTL 10K 2CH SPI 14-DIP
Lowest to $5.8608
Microchip Technology
IC DIG POT 10K 8-SOIC
Need more? Email Us
Renesas Electronics America
IC DGT POT 100KOHM 256TAP 24SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 50kOhm 256POS Volatile Linear 14-Pin TSSOP Tube / IC POT DGTL 50K 2CH SPI 14-TSSOP
Lowest to $7.2862

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess