EN
  • EN
  • DE

EEEFK1K151AQ

Part No EEEFK1K151AQ
Manufacturer Panasonic
Catalog Aluminum Capacitors
Description Aluminum Electrolytic Capacitors/Medium-size FK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822322-EEEFK1K151AQ
Ultra Librarian 3D Model Ultra Librarian EEEFK1K151AQ CAD Model

Description

The EEEFK1K151AQ is an aluminum electrolytic capacitor manufactured by Panasonic, belonging to the FK series. The FK series is known for its long life, high reliability, and compact size, making these capacitors suitable for a variety of electronic applications, especially in power supplies and industrial equipment.

Applications:

  • Power supplies
  • Inverters
  • Industrial equipment
  • Automotive electronics
  • Lighting systems

Features:

  • Long life (up to 5000 hours at 105°C)
  • High ripple current capability
  • Compact size
  • Low ESR (Equivalent Series Resistance)
  • RoHS compliant

Benefits:

  • Ensures reliable operation in harsh environments and demanding applications.
  • Reduces component size, enabling more compact and efficient designs.
  • Enhances power efficiency and reduces heat generation.
  • Contributes to the overall robustness and durability of the electronic system.

Specifications:

The EEEFK1K151AQ features a capacitance of 150µF (microfarads) and a voltage rating of 80V (volts). It is designed for operation over a temperature range of -40°C to +105°C. The capacitor utilizes a through-hole mounting configuration. Its high ripple current capability makes it suitable for applications where significant current fluctuations occur. The low ESR contributes to minimal power loss and reduced heat generation, enhancing the overall efficiency of the circuit. The extended operational life at high temperatures ensures reliable performance over a prolonged period.

Panasonic's FK series capacitors are constructed using high-quality materials and are subjected to stringent quality control measures to guarantee consistent and reliable performance. This particular capacitor provides a robust solution for filtering, smoothing, and energy storage in a broad spectrum of electronic devices. Proper handling and soldering techniques are essential to maintain the integrity and optimize the performance of the component. The superior performance characteristics of the EEEFK1K151AQ make it a dependable choice for demanding electronic applications.

You May Also Be Interested in

United Chemi-Con
CAP ALUM 680UF 20% 16V RADIAL / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.2119
Nichicon
CAP ALUM 680UF 20% 16V SMD / 680 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 5000 Hrs @ 105°C
Lowest to $0.3178
Nichicon
CAP ALUM 68UF 20% 35V SMD / 68 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1469
Rubycon
CAP ALUM 100UF 20% 50V RADIAL / 100 µF 50 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 105°C
Lowest to $0.0765
Nichicon
CAP ALUM 330UF 20% 25V RADIAL / 330 µF 25 V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
Lowest to $0.0254
United Chemi-Con
CAP ALUM 2200UF 20% 16V RADIAL / 2200 µF 16 V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Lowest to $0.3314
Nichicon
CAP ALUM 330UF 20% 450V SNAP / 330 µF 450 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 5000 Hrs @ 105°C
Lowest to $3.6628
Rubycon
CAP ALUM 100UF 20% 16V SMD / 100 µF 16 V Aluminum Electrolytic Capacitors Radial, Can - SMD 2000 Hrs @ 105°C
Lowest to $0.1244
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL / 2200 µF 10 V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Lowest to $0.2971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6263 $50.1040
195+ $0.5139 $100.2105
305+ $0.4979 $151.8595
420+ $0.4818 $202.3560
540+ $0.4657 $251.4780
720+ $0.4176 $300.6720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess