Product Overview: MAX3082CPA+ from Maxim Integrated
The MAX3082CPA+ is a robust, high-speed transceiver module from Maxim Integrated, designed to facilitate communication over RS-485/RS-422 networks. This device is tailored for long-distance and high-speed data transmission applications, making it an excellent choice for industrial, automation, and network communication systems.
Key Features
- High-Speed Operation: The MAX3082CPA+ supports data rates up to 10Mbps, enabling swift data transfer over network systems.
- Extended Temperature Range: With an operational temperature range from -40°C to +85°C, it is well-suited for harsh industrial environments.
- Fail-Safe Feature: The device guarantees a logic-high receiver output when the input is open, shorted, or connected to a terminated transmission line with all drivers disabled, enhancing the reliability of the communication system.
- Reduced Power Consumption: It operates with a low supply current, typically 2.5mA, and a 1µA low current shutdown mode, making it energy-efficient.
- Enhanced ESD Protection: The transceiver includes ±15kV Human Body Model (HBM) electrostatic discharge (ESD) protection on the receiver and transmitter inputs and outputs, safeguarding the device from static electricity and other transient voltage events.
Applications
- Industrial Control Systems
- Building Automation
- Networked Security Systems
- Remote Data Acquisition
- Fieldbus Networks
Technical Specifications
- Supply Voltage: 5V ±10%
- Number of Drivers/Receivers: 1/1
- Package/Case: 8-PDIP (0.300", 7.62mm)
- Mounting Type: Through Hole
- Manufacturer: Maxim Integrated
The MAX3082CPA+ transceiver is designed with a focus on reliability and performance, offering full-duplex communication with tri-state receiver and driver outputs. Its robustness and high-speed capabilities make it a versatile component that can be integrated into a wide range of communication systems. Whether you're upgrading existing infrastructure or developing new designs, the MAX3082CPA+ from Maxim Integrated is engineered to meet the demands of modern RS-485/RS-422 data networks.