EN
  • EN
  • DE

DRV8303DCAR

Part No DRV8303DCAR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 6V-60V 48HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Function Controller - Commutation, Direction Management
Output Configuration Pre-Driver - Half Bridge (3)
Interface SPI
Technology NMOS
Applications General Purpose
Voltage - Supply 6V ~ 60V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.240", 6.10mm Width) Exposed Pad
Supplier Device Package 48-HTSSOP
Base Product Number DRV8303
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585888-DRV8303DCAR
Ultra Librarian 3D Model Ultra Librarian DRV8303DCAR CAD Model

Description

Introducing the DRV8303DCAR Motor Driver from Texas Instruments

The DRV8303DCAR is a state-of-the-art motor driver integrated circuit brought to you by Texas Instruments, a leader in semiconductor solutions. This advanced motor driver is specifically designed to efficiently and effectively drive three-phase brushless DC (BLDC) motors, making it an ideal solution for a variety of applications including drones, e-bikes, home appliances, and industrial automation systems.

At the heart of the DRV8303DCAR is a robust gate driver with three half-bridge drivers capable of delivering a high-performance, precise control to the motor. It supports a wide operating voltage range from 8V to 60V, which allows for versatile applications across different voltage requirements. The device is also equipped with smart features such as a current sense amplifier, a voltage regulator, and a buck converter, providing a comprehensive solution for motor control systems.

For enhanced performance, the DRV8303DCAR incorporates multiple protection features such as overcurrent, overtemperature, and undervoltage lockout, ensuring reliable operation under various conditions. The integrated charge pump ensures excellent high-side N-channel MOSFET gate drive, which is crucial for high-power motor control applications.

Programming and interfacing with the DRV8303DCAR are simplified through its SPI and hardware interface options, allowing for easy integration into existing designs. With its advanced on-chip diagnostics, the device can communicate fault conditions to a microcontroller, thereby simplifying the design of robust and fault-tolerant motor control applications.

The DRV8303DCAR comes in a compact 48-pin HTSSOP (DCA) package with PowerPAD™ for enhanced thermal performance. This packaging enables efficient heat dissipation and a smaller footprint on the PCB, making it a space-saving solution for compact electronic assemblies.

Whether you are designing a new motor control system or upgrading an existing one, the DRV8303DCAR from Texas Instruments offers the performance, features, and reliability needed to drive your three-phase BLDC motors with precision and efficiency.

You May Also Be Interested in

Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7312 $52.2368
33+ $3.0615 $101.0295
51+ $2.9658 $151.2558
70+ $2.8701 $200.9070
91+ $2.7745 $252.4795
121+ $2.4875 $300.9875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,790 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess