EN
  • EN
  • DE

TPS3840PL28DBVR

Part No TPS3840PL28DBVR
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Supervisors
Manufacturer Texas Instruments
Packaging Reel - TR
Type Power Supply Monitor
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 619ms Typical
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number TPS3840
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-TPS3840PL28DBVRDKR,296-TPS3840PL28DBVRCT,296-TPS3840PL28DBVRTR
Standard Package 3,000
Win Source Part Number 1320496-TPS3840PL28DBVR
Ultra Librarian 3D Model Ultra Librarian TPS3840PL28DBVR CAD Model

Description

Product Overview: TPS3840PL28DBVR from Texas Instruments

The TPS3840PL28DBVR is a high-accuracy voltage supervisor designed by Texas Instruments to ensure reliability and stability in electronic systems. This device is particularly suitable for applications that require precise voltage monitoring, such as portable and battery-powered equipment, microprocessor/microcontroller systems, and industrial equipment.

Key Features

  • Supply Voltage Range: The TPS3840PL28DBVR operates over a wide supply voltage range, making it versatile for various applications.
  • Low Quiescent Current: With its ultra-low current consumption, this voltage supervisor is an excellent choice for power-sensitive designs.
  • High Accuracy: The device offers a high threshold accuracy which is essential for systems that cannot tolerate voltage deviations.
  • Programmable Time Delay: The built-in programmable time delay feature allows users to set the delay time for the output signal, providing flexibility in system design.
  • Manual Reset Input: A manual reset input is available, enabling a system reset to be triggered as needed.
  • Temperature Range: The TPS3840PL28DBVR is designed to operate over a broad temperature range, ensuring performance in various environmental conditions.

Product Applications

The versatility of the TPS3840PL28DBVR makes it suitable for a wide array of applications, including:

  • Battery-powered devices where power efficiency is critical
  • Microprocessor/microcontroller systems requiring reliable voltage monitoring
  • Industrial equipment that operates in varying temperature and voltage conditions
  • Portable electronics where size and power consumption are significant considerations

Package and Quality

The TPS3840PL28DBVR comes in a small, 6-pin SOT-23 package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet high standards, ensuring consistent performance and durability.

In summary, the TPS3840PL28DBVR from Texas Instruments is a reliable and precise voltage supervisor that offers a range of features suited for applications where voltage accuracy and power efficiency are paramount. Its programmable time delay, manual reset input, and wide operating temperature range make it a flexible solution for various electronic systems.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Maxim Integrated
IC VOLT DETECT LP 4.63V SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $5.0050
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7563 $52.6890
70+ $1.4410 $100.8700
110+ $1.3960 $153.5600
150+ $1.3510 $202.6500
195+ $1.3059 $254.6505
260+ $1.1709 $304.4340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess