EN
  • EN
  • DE

MAX5976AETE+

Part No MAX5976AETE+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CTLR 7A HOT-SWAP 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Auto Retry, Thermal Limit
Programmable Features Circuit Breaker, UVLO
Supply Voltage - Operating 2.7 V to 18 V
Current - Output (Max) 7A
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 5mA
Mounting SMD (SMT)
Case / Package 16-TQFN (5x5)
Feature Pins CB, /FAULT, /ON1, /ON2, PG, /PRESDET, REG
Win Source Part Number 021872-MAX5976AETE+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5976AETE+ CAD Model

Description

Maxim Integrated's MAX5976AETE+ Hot-Swap Controller

The MAX5976AETE+ is a state-of-the-art integrated circuit designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This advanced hot-swap controller offers a comprehensive solution for managing power supplies and electronic loads in a hot-plug environment, ensuring the safe insertion and removal of circuit boards without disrupting the operation of the host system.

At the heart of the MAX5976AETE+ is its ability to provide precise control over the inrush current, thereby protecting both the electronic system and the power source from potential damage. It achieves this by utilizing an external N-channel MOSFET to modulate the current during hot insertion. The device is designed to operate over a wide input voltage range, making it highly versatile and suitable for a variety of applications, including servers, data centers, and telecommunications equipment.

Key Features:

  • Wide Operating Voltage Range: The device supports an input voltage range from 1V to 16V, accommodating a broad spectrum of power supply specifications.
  • Adjustable Inrush Current Control: Users can tailor the inrush current limit through external components, providing flexibility for different system requirements.
  • Integrated Fault Protection: The MAX5976AETE+ includes overcurrent and overtemperature protection, enhancing the reliability and safety of the system.
  • Programmable Circuit Breaker: The built-in circuit breaker functionality allows for precise settings of overcurrent trip thresholds and response times.
  • Power-Good and Fault Indicators: These indicators provide immediate feedback on the status of the power supply and load conditions, simplifying diagnostics and system monitoring.

The compact 16-pin TQFN package of the MAX5976AETE+ ensures a minimal footprint on the PCB, which is essential for high-density board designs. Additionally, the device is specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance under varying environmental conditions.

With its robust feature set and Maxim Integrated's reputation for quality, the MAX5976AETE+ is an excellent choice for engineers looking to implement hot-swap capabilities in their next design. Its precision, flexibility, and protection features make it a critical component for maintaining system integrity and uptime in mission-critical applications.

You May Also Be Interested in

Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 56TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Texas Instruments
IC HOT SWAP CTRLR -48V 8VSSOP
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 14SOIC
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR PCI 38QFN
Lowest to $6,208.9553
STMicroelectronics
DISCRETE
Lowest to $8.7314
Maxim Integrated
IC HOT SWAP CTRLR GP 32TQFN
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 20QSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4253 $68.5518
13+ $9.3740 $121.8620
20+ $9.0818 $181.6360
27+ $8.7884 $237.2868
34+ $8.4962 $288.8708
46+ $7.6172 $350.3912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 480 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess