EN
  • EN
  • DE

LTC4227CUFD-2#TRPBF

Part No LTC4227CUFD-2#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description Hot Swap Controller 1-CH 18V N-Channel Positive Low Voltage 20-Pin QFN EP T/R / IC CTRLR HOT SWAP 20-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Type Hot Swap Controller, OR Controller
Number of Channels 1
Internal Switch(s) No
Applications General
Features Auto Retry, UVLO
Programmable Features Current Limit, Fault Timeout, Slew Rate
Operating Supply Voltage 2.9 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Operating Supply Current 2mA
Mounting SMD
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Feature Pins CPO1, CPO2, /EN, /FAULT, INTVCC, ON, OUT, /PWRGD, TMR
Win Source Part Number 783969-LTC4227CUFD-2#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC4227
Introduction Date February 23, 2011
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC4227CUFD-2#TRPBF CAD Model

Description

The LTC4227CUFD-2#TRPBF from Linear Technology is a sophisticated component designed to enhance power system reliability in servers, telecom, and networking equipment. This integrated circuit offers a combination of dual ideal diode-OR and a single Hot Swap™ controller functionality, ensuring seamless power distribution and management across multiple sources.

Key Features

  • Dual Ideal Diode-OR: The LTC4227 provides low loss power OR-ing with its dual ideal diode function, which significantly reduces power dissipation compared to traditional power OR-ing diodes.
  • Single Hot Swap Controller: The integrated Hot Swap controller allows for safe board insertion and removal from a live backplane by controlling an external N-channel MOSFET to limit inrush current.
  • Wide Operating Voltage Range: This device operates over a broad voltage range from 2.9V to 18V, making it versatile for various applications.
  • Adjustable Turn-On Time: Users can set the turn-on time to manage inrush current according to specific requirements, providing additional protection to sensitive components.
  • Status Indicators: The LTC4227 includes power good outputs and fault indication, which provide real-time status to system monitors.

Applications

The LTC4227CUFD-2#TRPBF is ideal for a range of applications including:

  • Redundant Power Supplies
  • Networking and Telecom Infrastructure
  • Servers and Storage Systems
  • Industrial Equipment

Package and Availability

The LTC4227CUFD-2#TRPBF is available in a 24-lead QFN package, providing a compact solution for space-constrained applications. The product is also offered in tape and reel packaging, denoted by the suffix #TRPBF, which facilitates automated manufacturing processes.

Conclusion

With its dual ideal diode-OR and single Hot Swap controller capabilities, the LTC4227CUFD-2#TRPBF from Linear Technology is a powerful solution for managing power distribution and protection in high-availability systems. Its versatility, efficiency, and reliability make it a valuable component for engineers looking to optimize their power management strategies.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT-SWAP CTRLR -48V 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3808 $50.7120
37+ $2.7740 $102.6380
56+ $2.6873 $150.4888
77+ $2.6006 $200.2462
100+ $2.5139 $251.3900
134+ $2.2539 $302.0226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,471 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess