EN
  • EN
  • DE

TPS3710QDSERQ1

Part No TPS3710QDSERQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR 6WSON / Comparator General Purpose Open-Drain 6-WSON (1.5x1.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Open-Drain
Voltage - Supply, Single/Dual (±) 1.8V ~ 18V
Voltage - Input Offset (Max) -
Current - Input Bias (Max) -
Current - Output (Typ) 40mA
Current - Quiescent (Max) 5.5µA
CMRR, PSRR (Typ) -
Propagation Delay (Max) 29µs (Typ)
Hysteresis 5.5mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 6-WFDFN
Mounting Type Surface Mount
Supplier Device Package 6-WSON (1.5x1.5)
Base Product Number TPS3710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352658-TPS3710QDSERQ1
Ultra Librarian 3D Model Ultra Librarian TPS3710QDSERQ1 CAD Model

Description

Product Overview: TPS3710QDSERQ1

The TPS3710QDSERQ1 is a high-precision window voltage detector designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This specialized integrated circuit (IC) is engineered to monitor over-voltage and under-voltage conditions, ensuring that your electronic systems operate within their intended voltage ranges for optimal performance and reliability.

Key Features

  • Wide Voltage Range: The device supports a wide voltage range, making it versatile for various applications. It can monitor voltages from 1.8V to 18V, which is ideal for automotive and industrial systems that require a broad operating voltage range.
  • Dual-Threshold Voltage Detection: The TPS3710QDSERQ1 features dual threshold voltage detection, allowing for precise monitoring of both over-voltage and under-voltage conditions simultaneously. This dual-window configuration is critical for systems that need to maintain operation within specific voltage limits.
  • High Accuracy: With a threshold accuracy of ±1%, this device offers precise voltage monitoring, which is crucial for sensitive electronic components that can be damaged by voltage fluctuations.
  • Low Quiescent Current: The IC has a low quiescent current, making it suitable for power-sensitive applications where battery life and energy efficiency are important.
  • Adjustable Delays: It includes programmable delay times to prevent false triggering due to transient voltage spikes, ensuring that the system responds only to sustained voltage events.
  • Automotive-Qualified: The TPS3710QDSERQ1 is qualified for automotive applications, complying with the stringent requirements of the automotive industry for reliability and robustness under harsh conditions.

Applications

This voltage detector is ideal for a range of applications, particularly in the automotive sector where precise voltage monitoring is essential. It is suitable for use in power supply monitoring, battery management systems, and any circuit that requires windowed voltage detection to safeguard against abnormal voltage conditions.

Package and Availability

The TPS3710QDSERQ1 comes in a compact, surface-mountable QFN package, offering a space-saving solution for modern electronic designs. Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating this voltage detector into your system is as seamless as possible.

With its combination of precision, versatility, and automotive-grade quality, the TPS3710QDSERQ1 from Texas Instruments represents a reliable solution for voltage monitoring in critical applications.

You May Also Be Interested in

Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.4542
Rohm Semiconductor
IC COMPARATOR 2 GEN PUR 8MSOP / Comparator General Purpose Open-Collector 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 2 GEN PUR 10MSOP / Comparator General Purpose Open-Drain 10-MSOP
Lowest to $2.5024
Linear Technology
LT6700 - LOW VOLTAGE, DUAL COMPA
Lowest to $4.3657
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose Push-Pull 8-SOIC
Lowest to $1.7855
STMicroelectronics
IC COMPARATOR 1 GEN PUR SOT23-5 / Comparator General Purpose CMOS, DTL, ECL, Open-Collector, TTL SOT-23-5
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6176 $56.6160
80+ $1.3272 $106.1760
120+ $1.2858 $154.2960
165+ $1.2443 $205.3095
210+ $1.2028 $252.5880
280+ $1.0784 $301.9520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess