EN
  • EN
  • DE

TLV7011DBVR

Part No TLV7011DBVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Type General Purpose
Number of Elements 1
Output Type Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V, ±0.8V ~ 2.75V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 5pA (Typ)
Current - Quiescent (Max) 10µA
CMRR, PSRR (Typ) 78dB CMRR, 78dB PSRR
Propagation Delay (Max) 260ns (Typ)
Hysteresis 14mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case SC-74A, SOT-753
Mounting SMD (SMT)
Supplier Device Package SOT-23-5
Base Product Number TLV7011
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV7011DBVRCT,296-TLV7011DBVRTR,296-TLV7011DBVRDKR
Standard Package 3,000
Win Source Part Number 1123195-TLV7011DBVR
Ultra Librarian 3D Model Ultra Librarian TLV7011DBVR CAD Model

Description

The TLV7011DBVR is a state-of-the-art, single-channel comparator from Texas Instruments, designed for systems that require ultra-low power consumption without compromising on performance. This device is a part of the TLV7011 family that is well-suited for a wide range of applications, including industrial, automotive, consumer electronics, and portable devices.

Key Features

  • Low Power Consumption: The TLV7011DBVR is optimized for battery-powered and low-power applications, offering a quiescent current as low as 335 nA, which helps in extending battery life and reducing power-related costs.
  • Fast Response Time: Despite its low power usage, it does not compromise on speed, boasting a propagation delay of just 260 ns, ensuring quick and reliable performance for critical applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range from 1.6 V to 6.5 V, providing design flexibility for various supply voltages and compatibility with multiple logic levels.
  • Push-Pull Output: The device features a push-pull output stage that can drive capacitive loads while not requiring an external pull-up resistor, simplifying design and saving board space.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.

Applications

The TLV7011DBVR is versatile and can be used in various applications such as:

  • Battery-powered devices
  • Threshold detectors/sensors
  • Portable and wireless devices
  • Energy management systems
  • Window comparators

Package and Quality

The device comes in a small, 5-pin SOT-23 (DBV) package, which is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and the TLV7011DBVR is no exception, ensuring reliable and consistent performance for your critical design needs.

With its combination of low power consumption, fast response time, and wide operating voltage range, the TLV7011DBVR from Texas Instruments is an excellent choice for designers looking to optimize their systems for both power efficiency and speed.

You May Also Be Interested in

Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $71.6418
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4721 $51.9310
260+ $0.3873 $100.6980
400+ $0.3752 $150.0800
555+ $0.3631 $201.5205
715+ $0.3510 $250.9650
955+ $0.3147 $300.5385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,410 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess