EN
  • EN
  • DE

MAX9217ECM/V+T

Part No MAX9217ECM/V+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description LVDS Serializer 700Mbps 0.45V Automotive 48-Pin LQFP T/R / IC SERIALIZER LVDS 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Serializer
Data Rate 700Mbps
Input Type LVCMOS, LVTTL
Output Type LVDS
Number of Inputs 27
Number of Outputs 1
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-LQFP
Manufacturer Package 48-LQFP (7x7)
Win Source Part Number 787182-MAX9217ECM/V+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX9217
Introduction Date February 01, 2005
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX9217ECM/V+T CAD Model

Description

The MAX9217ECM/V+T from Maxim Integrated is a high-performance serializer equipped with a robust set of features that make it an ideal choice for a wide range of applications requiring reliable data transmission. This device is specifically designed to serialize large amounts of parallel input data and transmit it over a single differential pair, significantly reducing cable size, cost, and weight in digital communication systems.

Key Features

  • High Data Rate: The MAX9217ECM/V+T supports high-speed data serialization, capable of handling up to 10Gbps, making it suitable for high-resolution video, high-speed data acquisition, and automotive infotainment systems.
  • Low Electromagnetic Interference (EMI): With its low EMI emission design, this serializer minimizes the interference with other electronic components, ensuring stable and reliable operation in sensitive applications.
  • Reduced Interconnect: Its ability to serialize data allows for a reduction in the number of interconnects, leading to simpler PCB designs and improved signal integrity.
  • Embedded Control Channel: The device features an embedded control channel that operates simultaneously with the main data stream, providing a backchannel for communication without additional wires.
  • Hot-Plug Capability: The MAX9217ECM/V+T can be connected or disconnected from a live system without causing damage or data corruption, adding to its flexibility in various applications.

Applications

The versatility of the MAX9217ECM/V+T makes it suitable for a diverse range of applications, including:

  • Automotive camera systems
  • Industrial video links
  • Medical imaging equipment
  • High-definition video broadcast systems

Conclusion

Maxim Integrated's MAX9217ECM/V+T is a powerful serialization solution that offers high-speed data transfer, low EMI, and reduced cable complexity. Its robust feature set and versatility make it an excellent choice for engineers and designers looking to enhance the performance and reliability of their digital communication systems.

You May Also Be Interested in

THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $2.9104
Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER
Lowest to $15.3280
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
Maxim Integrated
Input Output
Need more? Email Us
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
Maxim Integrated
IC DESERIALIZER GMSL 56TQFN
Lowest to $32.5000
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
Texas Instruments
IC DESERIALIZ 40MHZ 24BIT 48TQFP / 960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess