EN
  • EN
  • DE

SST26VF064BEUI-104I/MF

Part No SST26VF064BEUI-104I/MF
Manufacturer Microchip Technology
Catalog Memory
Description IC FLASH 64MBIT SPI/QUAD 8WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series SST26 SQI®
Package Tube
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 64Mbit
Memory Organization 8M x 8
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WDFN (5x6)
Base Product Number SST26VF064
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1371477-SST26VF064BEUI-104I/MF
Ultra Librarian 3D Model Ultra Librarian SST26VF064BEUI-104I/MF CAD Model

Description

Microchip Technology SST26VF064BEUI-104I/MF Flash Memory

The SST26VF064BEUI-104I/MF is a high-performance, 64-Mbit Flash memory device from Microchip Technology, designed to provide reliable storage solutions for a wide range of applications. This serial quad I/O (SQI) flash memory is part of Microchip's SuperFlash® product family, which is renowned for its quality, endurance, and performance characteristics.

Featuring a flexible 4-bit multiplexed I/O serial interface, the SST26VF064BEUI-104I/MF allows for low-power, high-speed operation. The device supports SPI clock frequencies of up to 104 MHz, enabling equivalent clock rates of up to 416 MHz when using Quad I/O, which is crucial for systems demanding high data throughput.

One of the key features of this flash memory is its SuperFlash® technology, which provides the device with a typical erase time of just 18 ms per 4-Kbyte sector, significantly faster than competing technologies. This makes it an ideal choice for applications requiring frequent or rapid data updates. Additionally, the memory is organized into uniform 4 Kbyte sectors and 64 Kbyte blocks, offering flexibility for data management and storage.

The SST26VF064BEUI-104I/MF operates over a wide voltage range of 2.7V to 3.6V, making it suitable for low-power applications. It is also designed to withstand the rigors of industrial environments, with an extended temperature range of -40°C to +85°C, ensuring reliable performance under varying conditions.

Security is a paramount concern in modern applications, and this flash memory addresses that with its integrated security features. It includes a 2,048-bit one-time programmable (OTP) secure ID area, which can be used to store sensitive data such as unique device identifiers or cryptographic keys securely. Additionally, the device features a software-controlled write protection mechanism, ensuring that critical data remains safe from accidental modification or erasure.

The SST26VF064BEUI-104I/MF is available in an 8-contact WDFN (6x5 mm) package, providing a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for a variety of applications, including digital cameras, MP3 players, wireless peripherals, handheld devices, and IoT endpoints.

Overall, the SST26VF064BEUI-104I/MF from Microchip Technology is a versatile and reliable flash memory solution that offers the performance and features needed to meet the demands of modern electronic designs.

You May Also Be Interested in

Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kbit I²C 1 MHz 900 ns 8-SOIC
Lowest to $0.3862
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
Winbond Electronics
IC FLASH 8MBIT SPI/QUAD 8SOIC
Lowest to $0.9504
Adesto Technologies
IC FLASH 2MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 2Mbit SPI 104 MHz 8-SOIC
Lowest to $1.7463
Adesto Technologies
IC CBRAM 64KBIT SPI 10MHZ 8SOIC / CBRAM Memory IC 64Kbit SPI 10 MHz 8-SOIC
Lowest to $1.0236
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Micron Technology Inc.
LPDDR4 32G 1GX32 FBGA DDP / SDRAM - Mobile LPDDR4X Memory IC 32Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $349.2538

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess