EN
  • EN
  • DE

TLV7011DCKR

Part No TLV7011DCKR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel
Number of Elements 1
Output Type Push-Pull
Voltage - Supply, Single/Dual (±) 1.6V ~ 5.5V
Voltage - Input Offset (Max) 8mV
Current - Input Bias (Max) 1pA
Current - Quiescent (Max) 5µA
CMRR, PSRR (Typ) 78dB CMRR, 78dB PSRR
Propagation Delay (Max) 350ns
Hysteresis 4.2mV
Temperature Range - Operating -40°C ~ 125°C
Package / Case 5-TSSOP, SC-70-5, SOT-353
Mounting SMD (SMT)
Supplier Device Package SC-70-5
Base Product Number TLV7011
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV7011DCKR-ND,296-49982-6,296-49982-2,296-49982-1
Standard Package 3,000
Win Source Part Number 1116000-TLV7011DCKR
Ultra Librarian 3D Model Ultra Librarian TLV7011DCKR CAD Model

Description

The TLV7011DCKR from Texas Instruments is a high-performance, low-power, single-channel comparator that offers fast response times with rail-to-rail input capability. This device is designed for a wide range of applications, including battery-powered devices, portable electronics, and industrial monitoring systems, where power efficiency and space constraints are critical considerations.

Key Features

  • Low Power Consumption: The TLV7011DCKR is optimized for low-power operations, making it ideal for battery-operated devices. It consumes minimal power, which helps extend battery life in portable applications.
  • Fast Response Time: With its quick response time, this comparator is suitable for systems that require rapid signal processing and high-speed switching.
  • Rail-to-Rail Input: The rail-to-rail input feature allows the comparator to handle input signals that extend to both supply rails, providing greater flexibility in signal detection and processing.
  • Push-Pull Output: Its push-pull output stage eliminates the need for an external pull-up resistor and allows for direct interfacing with a variety of loads, including logic levels and relays.
  • Single Supply Operation: Capable of operating from a single supply voltage ranging from 1.8V to 5.5V, the TLV7011DCKR accommodates a broad spectrum of power sources.
  • Compact Package: The device is available in a small, 5-pin SC70 package, which is suitable for space-constrained applications.

Applications

The TLV7011DCKR is versatile and can be used in a variety of applications such as:

  • Portable electronic devices
  • Battery management systems
  • Power supply control
  • Threshold detection and monitoring systems
  • Window comparators
  • Zero-crossing detectors

In summary, the TLV7011DCKR is a reliable and efficient solution for designers looking to incorporate a high-speed comparator into their systems without compromising on power consumption or space. With its robust feature set and flexibility, it stands out as a top choice for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $2.6195
Texas Instruments
IC OPAMP
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4402 $50.6230
280+ $0.3612 $101.1360
430+ $0.3499 $150.4570
595+ $0.3386 $201.4670
765+ $0.3273 $250.3845
1,025+ $0.2935 $300.8375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 128,550 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess