EN
  • EN
  • DE

NUF8410MNT4G

Part No NUF8410MNT4G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/8.5PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 8
Center / Cutoff Frequency 250MHz (Cutoff)
Attenuation Value -20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 100
Values R = 100 Ohms, C = 8.5pF
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.039" (1.00mm)
Win Source Part Number 127122-NUF8410MNT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NUF8410MNT4G CAD Model

Description

ON Semiconductor NUF8410MNT4G: EMI Filter with ESD Protection

The NUF8410MNT4G is a state-of-the-art EMI filter with integrated ESD protection, designed and manufactured by ON Semiconductor. This compact, high-performance component is specifically engineered to provide superior electromagnetic interference (EMI) filtering for data lines and other sensitive circuits. With its built-in electrostatic discharge (ESD) protection, the NUF8410MNT4G is an ideal choice for safeguarding high-speed data interfaces in a variety of electronic devices.

This versatile EMI filter features an array of 4 channels, each providing excellent noise suppression capabilities. It is particularly effective in applications where space is at a premium, thanks to its miniature 1.0 x 1.25 mm µDFN package. Despite its small size, the NUF8410MNT4G does not compromise on performance, offering a significant reduction in EMI to maintain signal integrity and ensure reliable operation of electronic systems.

The integrated ESD protection is compliant with the IEC61000-4-2 standard, safeguarding the connected circuits against electrostatic discharges up to ±15kV (air discharge) and ±8kV (contact discharge). This feature is crucial for preventing damage to sensitive components and prolonging the life of the end product.

ON Semiconductor's NUF8410MNT4G is suitable for a wide range of applications, including mobile phones, personal digital assistants (PDAs), notebooks, and other portable devices where data line EMI filtering and ESD protection are necessary. Its low pass filter design not only filters out unwanted high-frequency noise but also maintains signal integrity for high-speed data rates, making it an excellent choice for interfaces such as USB 2.0, HDMI, and MHL, among others.

In summary, the NUF8410MNT4G from ON Semiconductor is a highly effective EMI filter with ESD protection that combines compact size, robust performance, and reliability. It provides designers with an efficient solution for protecting sensitive circuits in a broad range of electronic devices, ensuring both compliance with EMI regulations and resilience against electrostatic events.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
TDK Corporation
FILTER LC(PI) 22PF 420MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8352
Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2277 $50.0940
540+ $0.1869 $100.9260
830+ $0.1810 $150.2300
1,145+ $0.1752 $200.6040
1,480+ $0.1694 $250.7120
1,980+ $0.1518 $300.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,205 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess