EN
  • EN
  • DE
  • IT

OPA192IDBVR/OPA192IDBVT

Part No OPA192IDBVR/OPA192IDBVT
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1122925-OPA192IDBVR/OPA192IDBVT
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OPA192IDBVR/OPA192IDBVT CAD Model

Description

OPA192IDBVR/OPA192IDBVT from Texas Instruments

The OPA192IDBVR and OPA192IDBVT are high-precision operational amplifiers from Texas Instruments, designed to offer a blend of precision, power efficiency, and versatility. These op-amps are part of the OPAx192 family, which are specified for operation from 4.5 V to 36 V (±2.25 V to ±18 V) and feature a rail-to-rail input/output swing, which allows for a wide dynamic range especially beneficial in single-supply applications.

The OPA192IDBVR variant is packaged in a compact SOT-23-5 configuration, making it an excellent choice for space-constrained applications. On the other hand, the OPA192IDBVT comes in a TO-236 package, which is also known for its small footprint. Both models are characterized by a low offset voltage of 25 µV (max) and low noise density of 7.5 nV/√Hz, which makes them ideal for high-precision applications such as test and measurement equipment, electronic weighing systems, and medical instrumentation.

These op-amps have a robust design that includes EMI and RF filters, ensuring stable performance in environments with high interference. With a wide bandwidth of 10 MHz and fast slew rate of 20 V/µs, the OPA192IDBVR/OPA192IDBVT are suitable for fast signal conditioning circuits and control loops. The quiescent current is optimized to 1.6 mA (max), which is an excellent balance between power consumption and dynamic performance.

Moreover, Texas Instruments has equipped these op-amps with a wide temperature range of -40°C to +125°C, making them reliable in extreme conditions. The devices also feature overtemperature and overcurrent protection, enhancing their durability and longevity in the field.

In summary, the OPA192IDBVR/OPA192IDBVT operational amplifiers from Texas Instruments are a premium choice for engineers looking for high precision, low power, and wide bandwidth in their analog circuits. Whether for industrial, automotive, or consumer electronics, these op-amps provide the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Intel
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
ICT
Need more? Email Us
ON Semiconductor
Need more? Email Us
Texas Instruments
3-A, 120-V half bridge gate driver with 5-V UVLO, interlock and enable 8-SOIC -40 to 125
Need more? Email Us
Pericom
Lowest to $0.8847
Conexant Systems
Lowest to $14.6893
Raytheon Company
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0692 $53.4600
100+ $1.0016 $100.1600
160+ $0.9677 $154.8320
225+ $0.9000 $202.5000
290+ $0.8662 $251.1980
365+ $0.8324 $303.8260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,520 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess