EN
  • EN
  • DE

TPS3700QDDCRQ1

Part No TPS3700QDDCRQ1
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description IC COMP WINDOW DUAL 6SOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Window
Number of Elements 2
Output Type Open Drain
Supply Voltage - Operating 1.8 V to 18 V
Current - Quiescent (Max) 11μA
Propagation Delay (Max) 29μs
Hysteresis 5.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 144415-TPS3700QDDCRQ1
Popularity Medium
Supply and Demand Status Limited
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian TPS3700QDDCRQ1 CAD Model

Description

Product Overview: TPS3700QDDCRQ1 - Texas Instruments

The TPS3700QDDCRQ1 is a high-precision window voltage detector designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This advanced monitoring IC is engineered to maintain system integrity by monitoring voltage levels and ensuring they remain within a specific window range, which is crucial for reliable operation in safety-critical environments.

Key Features

  • Wide Supply Voltage Range: The device operates over a broad supply voltage range from 1.8 V to 18 V, making it versatile for various applications.
  • Dual-Window Comparator: It includes two high-accuracy window comparators that can monitor overvoltage and undervoltage conditions simultaneously.
  • Adjustable Thresholds: The voltage thresholds are fully adjustable with external resistive dividers, allowing for precise monitoring tailored to specific application needs.
  • Low Quiescent Current: The TPS3700QDDCRQ1 boasts a low quiescent current, which is ideal for power-sensitive applications.
  • High Accuracy: It offers a threshold accuracy of 0.5% at room temperature and 1% over the full temperature range, ensuring reliable voltage monitoring.
  • Robust Design: The device is designed to withstand harsh automotive environments and is qualified for automotive applications as per the AEC-Q100 standards.

Applications

The TPS3700QDDCRQ1 is suitable for a range of applications, including but not limited to:

  • Automotive systems such as Engine Control Units (ECUs), Infotainment Systems, and Advanced Driver-Assistance Systems (ADAS)
  • Industrial equipment requiring precise voltage monitoring
  • Power supply monitoring in sensitive electronics
  • Telecommunication and networking equipment

Package and Availability

The device is available in a small, 6-pin SOT-23 package, with the part number TPS3700QDDCRQ1, making it convenient for space-constrained applications. Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the TPS3700QDDCRQ1 into your design.

With its high accuracy, reliability, and flexible features, the TPS3700QDDCRQ1 is an essential component for systems that cannot compromise on voltage monitoring precision and robustness.

You May Also Be Interested in

Texas Instruments
WIDE SUPPLY COMPARATOR / Comparator Window Open Drain SOT-23-THIN
Lowest to $2.2527
STMicroelectronics
IC COMPARATOR 2 GEN PUR 8MINISO / Comparator General Purpose Push-Pull 8-MiniSO
Lowest to $2.6740
Maxim Integrated
IC COMPARATOR 4 GEN PUR 14TSSOP / Comparator General Purpose Open-Drain 14-TSSOP
Lowest to $3.0560
Texas Instruments
IC COMPARATOR 4 DIFF 14SOIC
Lowest to $0.0991
Texas Instruments
VOLTAGE COMPARATOR / Comparator General Purpose Rail-to-Rail SOT-23-5
Lowest to $0.4721
STMicroelectronics
IC COMPARATOR 2 DIFF 8MINISO / Comparator Differential Open-Collector, Rail-to-Rail 8-MiniSO
Lowest to $0.7277
Texas Instruments
VOLTAGE COMPARATOR / Comparator Push-Pull SC-70-5
Lowest to $0.4402
ON Semiconductor
IC COMPARATOR 2 GEN PUR 8SOIC / Comparator General Purpose 8-SOIC
Lowest to $0.1917
Texas Instruments
36V JI.3 DUAL COMPARATOR / Comparator General Purpose Open-Collector 8-SOIC
Lowest to $0.1006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3755 $55.0200
90+ $1.1286 $101.5740
140+ $1.0934 $153.0760
190+ $1.0581 $201.0390
245+ $1.0228 $250.5860
330+ $0.9170 $302.6100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess