EN
  • EN
  • DE

LTP-14158AKD

Part No LTP-14158AKD
Manufacturer Lite-On Inc.
Catalog Display Modules - LED Dot Matrix and Cluster
Description DISPLAY DOT MATRXRED LC 1.4" 5X8 / Dot Matrix Display Module 5 x 8 Common Anode Row, Common Cathode Column Red 2.1V 0.92" L x 1.47" W x 0.32" H (23.40mm x 37.40mm x 8.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Dot Matrix and Cluster
Mfr Lite-On Inc.
Package Tube
Millicandela Rating 2.6mcd
Internal Connection Common Anode Row, Common Cathode Column
Dimension 0.92" L x 1.47" W x 0.32" H (23.40mm x 37.40mm x 8.00mm)
Color Red
Configuration 5 x 8
Voltage - Forward (Vf) (Typ) 2.1V
Base Product Number LTP-14158
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Standard Package 21
Win Source Part Number 1072820-LTP-14158AKD
Ultra Librarian 3D Model Ultra Librarian LTP-14158AKD CAD Model

Description

This Lite-On Inc. display module is a 5x8 red LED dot matrix and cluster.

  • Package: Tube
  • Standard Package: 21
  • Dimension: 0.92" L x 1.47" W x 0.32" H (23.40mm x 37.40mm x 8.00mm)
  • Millicandela Rating: 2.6mcd
  • Voltage-Forward (Vf) (Typ): 2.1V
  • Internal Connection: Common anode row, common cathode column

You May Also Be Interested in

Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPGRN / Dot Matrix Display Module 3 Round Green 6.6V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER ULTRED / Dot Matrix Display Module 3 Round Red 5.4V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 11MM RND 3LED-CLUSTER SUPYEL / Dot Matrix Display Module 3 Round Yellow 6.3V 0.43" Dia x 0.39" H (11.00mm x 9.90mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 17MM SQR 9LED-CLUSTER SUPRED / Dot Matrix Display Module 3 x 3 Red 5.4V 0.67" L x 0.67" W x 0.41" H (17.00mm x 17.00mm x 10.30mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR 5X7 SER YELLOW SIP / Dot Matrix Display Module 5 x 7 Yellow Parallel, 8-Bit, SPI 0.78" L x 0.40" W x 0.20" H (19.70mm x 10.20mm x 5.10mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 4CHAR 5X7 SER GREEN SIP / Dot Matrix Display Module 5 x 7 Green Parallel, 8-Bit, SPI 0.78" L x 0.40" W x 0.20" H (19.70mm x 10.20mm x 5.10mm)
Need more? Email Us
Lite-On Inc.
DISPLAY DOT MATRX RED LC 3.0"5X7 / Dot Matrix Display Module 5 x 7 Common Cathode Row, Common Anode Column Red 3.6V 2.24" L x 3.15" W x 0.35" H (56.90mm x 79.90mm x 8.90mm)
Need more? Email Us
OSRAM Opto Semiconductors Inc.
DISPLAY 10CHAR .145" 5X5 GRN / Dot Matrix Display Module 5 x 5 Green Serial 1.50" L x 0.39" W x 0.20" H (38.10mm x 10.00mm x 5.10mm)
Need more? Email Us
Lumex Opto/Components Inc.
LED 12MM RND 4LED-CLUSTER SUPGRN / Dot Matrix Display Module 4 Round Green 4.4V 0.47" Dia x 0.39" H (12.00mm x 9.90mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess