EN
  • EN
  • DE

ISO7721QDWQ1

Part No ISO7721QDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 2CH 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Digital Isolator 5000Vrms 2 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO7721
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922106-ISO7721QDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7721QDWQ1 CAD Model

Description

ISO7721QDWQ1 - High-Speed, Robust EMC Reinforced Dual-Channel Digital Isolator

The ISO7721QDWQ1 from Texas Instruments is a cutting-edge, automotive-grade, high-speed, dual-channel digital isolator designed to provide robust electromagnetic compatibility (EMC) and signal isolation for a wide range of applications. This component is part of TI's extensive isolator portfolio and is specifically engineered to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification.

With its reinforced isolation design, the ISO7721QDWQ1 offers a high isolation voltage of 5kV RMS for 1 minute per UL 1577 and can withstand transient voltages up to 10kV surge. This makes it an ideal choice for protecting sensitive electronic circuits from high-voltage spikes and noise in harsh automotive environments.

The device features two independent isolation channels with a data rate of up to 100 Mbps, providing fast and reliable communication across the isolation barrier. Its low propagation delay and jitter are essential for high-speed digital signals, ensuring minimal signal distortion and timing errors. Additionally, the ISO7721QDWQ1 supports both 3.3V and 5V supply levels, giving designers the flexibility to integrate it into various system voltage levels.

The ISO7721QDWQ1 is designed with TI's proprietary capacitive isolation technology, which not only enhances its noise immunity but also ensures stable operation over wide temperature ranges, from -40°C to 125°C. This makes it suitable for demanding automotive applications such as Battery Management Systems (BMS), CAN Bus communication, and onboard diagnostics.

The device comes in a compact 16-pin SOIC package, which is optimized for space-constrained applications. Its low power consumption and shutdown functionality enable energy-efficient operation, which is critical for battery-powered and energy-sensitive systems.

In summary, the ISO7721QDWQ1 is a robust, high-performance digital isolator that offers exceptional isolation capabilities, high-speed data transfer, and superior EMC performance, making it a reliable choice for automotive and high-voltage industrial applications.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4091 $56.4546
13+ $7.7203 $100.3639
21+ $7.4791 $157.0611
28+ $7.2378 $202.6584
36+ $6.9966 $251.8776
48+ $6.2728 $301.0944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess