EN
  • EN
  • DE
  • IT

TPS28225DRCR

Part No TPS28225DRCR
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707774-TPS28225DRCR
Series TPS series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS28225DRCR CAD Model

Description

Overview of Texas Instruments TPS28225DRCR

The TPS28225DRCR is a high-speed, dual-channel synchronous buck gate driver from Texas Instruments, designed to drive N-channel MOSFETs or IGBTs in a synchronous buck or half-bridge configuration. This integrated circuit is part of Texas Instruments' extensive power management portfolio, offering advanced features for efficient power conversion in a variety of applications.

Key Features

  • High-Frequency Operation: With its capability to operate at high frequencies, the TPS28225DRCR enables the design of power supplies with excellent transient response, reduced size, and improved power density.
  • Adaptive Gate Drive: The adaptive gate drive feature ensures optimal drive strength for a wide range of MOSFETs, improving efficiency by minimizing switching losses.
  • Robust Under-Voltage Lockout (UVLO): The UVLO protection ensures that the MOSFETs are only operational when the supply voltage is sufficient, preventing potential damage due to insufficient gate drive.
  • 3A Peak Source and Sink Drive Capability: This high current capability allows the TPS28225DRCR to drive large MOSFETs, suitable for high-power applications.
  • Cross-Conduction Prevention: The built-in dead-time control helps prevent shoot-through by ensuring that both high-side and low-side MOSFETs are not on simultaneously.

Applications

The TPS28225DRCR is versatile and can be used in a variety of applications, such as:

  • DC/DC converters for computing and telecom
  • Point-of-load (POL) modules
  • Graphics cards and gaming consoles
  • Networking equipment and servers
  • Industrial and automotive power systems

Package and Reliability

Housed in a small 3x3 mm VSON-10 package, the TPS28225DRCR is designed for space-constrained applications, offering a compact solution without compromising performance. The device also features thermal shutdown and overcurrent protection, enhancing its reliability and durability in demanding environments.

With its combination of high-speed performance, adaptability, and robust protection features, the TPS28225DRCR from Texas Instruments stands out as a high-quality gate driver for efficient and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to $0.8453
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2258
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $0.5111
Texas Instruments
Lowest to $6.4959
Texas Instruments
Lowest to $0.5282
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess