TPS3803-01DCKT Voltage Supervisor by Texas Instruments
The TPS3803-01DCKT is a highly precise voltage supervisor component designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is engineered to monitor system voltages, ensuring that electronic products operate within their specified voltage range, which is crucial for maintaining system reliability and performance.
The TPS3803-01DCKT provides a fixed-sense threshold voltage at 1.5V, which makes it suitable for a wide range of applications including microcontrollers, DSPs, and other voltage-sensitive devices. Its main role is to monitor the supply voltage and assert a reset signal whenever the voltage drops below the predefined threshold, thus protecting the system from improper operation.
This component comes in a compact, 5-pin SC-70 package, which is ideal for space-constrained applications. Despite its small size, the TPS3803-01DCKT does not compromise on performance. It features a low quiescent current of 9μA, making it an energy-efficient choice for battery-powered and portable devices. Additionally, it has a fast response time, which allows it to quickly react to voltage dips and surges, providing an additional layer of protection.
Another notable feature of the TPS3803-01DCKT is its built-in hysteresis, which prevents false triggering due to minor voltage fluctuations, ensuring stable operation. The device also supports an open-drain output, which allows for easy integration with other components in the system.
Texas Instruments' commitment to quality means that the TPS3803-01DCKT is designed for long-term reliability. It operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where extreme conditions are common.
In summary, the TPS3803-01DCKT voltage supervisor from Texas Instruments is a robust, precise, and energy-efficient solution for safeguarding electronic systems against voltage-related issues. Its compact design, fast response time, and high precision make it an excellent choice for designers looking to enhance system stability and protection.