EN
  • EN
  • DE
  • IT

TPS53114APWG4

Part No TPS53114APWG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707852-TPS53114APWG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS53114APWG4 CAD Model

Description

Overview of TPS53114APWG4

The TPS53114APWG4 is a high-performance, single-synchronous step-down controller designed by Texas Instruments for powering core voltages of high-speed processors. Incorporating advanced features and state-of-the-art technology, this product is engineered to provide efficient, reliable power conversion and management solutions for a variety of applications, including computing, networking, and telecommunications systems.

Key Features

  • High Efficiency: The TPS53114APWG4 boasts an impressive efficiency rating, which is essential for maintaining thermal performance and energy savings in modern electronic systems.
  • Adjustable Output Voltage: This device allows for flexible voltage regulation, enabling users to fine-tune the output to meet the specific requirements of the processor or application.
  • Integrated MOSFET Drivers: With built-in drivers, the TPS53114APWG4 can directly drive external MOSFETs, simplifying the design and reducing external component count.
  • Advanced Control: It features a D-CAP™ mode control that provides a very fast transient response, which is critical for maintaining voltage stability under varying load conditions.
  • Power Good (PG) Output: The inclusion of a PG signal provides a system-ready status indicator, which is useful for sequencing and monitoring purposes.

Applications

The versatility of the TPS53114APWG4 makes it suitable for a wide range of applications. It is particularly well-suited for powering CPU cores, memory, and other system peripherals that require a stable and efficient power source. Its ability to handle fast load transients also makes it an excellent choice for high-performance computing and gaming applications where peak performance is critical.

Package and Reliability

Enclosed in a space-saving 24-pin TSSOP (Thin Shrink Small Outline Package), the TPS53114APWG4 is designed for compact PCB layouts. Texas Instruments' commitment to quality ensures that this product meets high reliability standards, making it a reliable choice for both commercial and industrial applications.

Overall, the TPS53114APWG4 from Texas Instruments represents a sophisticated solution for power management challenges, offering designers a combination of performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $1.9705
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $1.2629
Texas Instruments
Lowest to $6.4959
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.4704
Texas Instruments
Lowest to $0.5111

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2258 $61.2900
115+ $1.0059 $115.6785
175+ $0.9744 $170.5200
240+ $0.9430 $226.3200
310+ $0.9116 $282.5960
415+ $0.8173 $339.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess