EN
  • EN
  • DE
  • IT

TPS2540ARTERG4

Part No TPS2540ARTERG4
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707769-TPS2540ARTERG4
Series TPS series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS2540ARTERG4 CAD Model

Description

The TPS2540ARTERG4 is a versatile and advanced USB charging port controller and power switch from Texas Instruments, designed to cater to the current demand for universal and fast charging capabilities across a wide range of consumer electronics.

Key Features

  • Integrated USB Charging Port Controller: The TPS2540ARTERG4 integrates a USB 2.0 compliant charging port controller, making it ideal for applications that require support for USB Battery Charging Specification 1.2, which includes both Downstream Port (DPS) and Charging Downstream Port (CDP) modes.
  • Adjustable Current Limit: This device features an adjustable current limit that ensures the protection of the USB port by preventing excessive current draw that could otherwise damage the port or the device.
  • Auto-Detect Feature: It has the capability to automatically detect the type of device connected, whether it is an Apple, Android, or other USB-compliant devices, and provide the appropriate charging signature.
  • Power Distribution Switch: The component also incorporates a power distribution switch to enable or disable the power supply to the USB port, providing additional safety and power management options.

Applications

The TPS2540ARTERG4 is suitable for a broad range of applications, including but not limited to:

  • Desktop Computers
  • Laptop Docking Stations
  • Monitors with USB Hubs
  • Wall Chargers
  • Portable Hubs
  • In-Car Charging Ports

Technical Specifications

With a wide operating voltage range, the TPS2540ARTERG4 supports inputs from 4.5V to 5.5V, which is compatible with standard USB power specifications. It is available in a compact QFN package, which is ideal for space-constrained applications.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TPS2540ARTERG4 is no exception. This product is built to meet the high standards of performance and durability that customers expect from Texas Instruments.

For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the TPS2540ARTERG4.

You May Also Be Interested in

Texas Instruments
Lowest to $60.4369
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $2.6263
Texas Instruments
Lowest to $4.2019
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.2608
Texas Instruments
Lowest to $1.0510
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $13.4708

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4959 $58.4631
22+ $5.3300 $117.2600
33+ $5.1633 $170.3889
45+ $4.9968 $224.8560
58+ $4.8302 $280.1516
78+ $4.3306 $337.7868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess