EN
  • EN
  • DE
  • IT

TPS3801K33DCKT

Part No TPS3801K33DCKT
Manufacturer Texas Instruments
Catalog TPS series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707784-TPS3801K33DCKT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Fibre Optics, Communications & Networking, Sensing & Instrumentation, Automation & Process Control, Lighting
Ultra Librarian 3D Model Ultra Librarian TPS3801K33DCKT CAD Model

Description

TPS3801K33DCKT Voltage Detector

The TPS3801K33DCKT is a high-precision voltage detector designed and manufactured by Texas Instruments. This component is specifically tailored for systems that require an accurate monitoring of supply voltage. It is an essential part of any power management system, ensuring that the device operates within safe voltage levels and provides an early warning for potential power failures.

This voltage detector operates over a supply range of 1.5V to 6.5V, making it versatile for various applications. The TPS3801K33DCKT features a fixed-sense threshold voltage of 3.3V, which is a common requirement for many digital systems. Its high accuracy of ±2% ensures reliable monitoring and response to voltage variations.

The device comes in a compact, 5-pin SC-70 package, which is suitable for space-constrained applications. It offers a low quiescent current of 6.5 µA (typical), which is beneficial for battery-powered devices, as it helps to prolong battery life by minimizing power consumption when the system is in a standby state.

One of the key features of the TPS3801K33DCKT is its built-in hysteresis, which prevents false triggering due to transient conditions, providing a more stable operation. When the monitored voltage falls below the threshold, the output will transition to active low, allowing it to interface directly with a microcontroller or other logic circuits to initiate appropriate actions, such as shutdown sequences or alerts.

The device's fast response time is crucial for protecting sensitive electronic components from damage due to under-voltage conditions. Additionally, the TPS3801K33DCKT is characterized for operation over a temperature range of -40°C to +85°C, making it reliable in diverse environments and applications including portable electronics, industrial controls, and embedded systems.

In summary, the TPS3801K33DCKT from Texas Instruments is a reliable and precise voltage detector that offers a simple yet effective solution for voltage monitoring needs across a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
Lowest to $8.7660
Texas Instruments
Lowest to $4.2019
Texas Instruments
Lowest to $3.9988
Texas Instruments
Lowest to $5.6234
Texas Instruments
Lowest to $1.0510
Texas Instruments
Lowest to $3.0169
Texas Instruments
Lowest to $1.2258
Texas Instruments
IC 0.3A PWR DIST SWITCH 14HTSSOP
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5282 $58.1020
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4446 $224.5230
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,060 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess