Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 707754-TPS22960DCNT
Series TPS series
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS22960DCNT CAD Model

Description

The TPS22960DCNT is a state-of-the-art load switch from Texas Instruments, designed to provide optimal performance in power management applications. This compact, high-efficiency component is an ideal solution for systems that require effective distribution and control of power to various subsystems while maintaining a low quiescent current.

Key Features

  • Input Voltage Range: The device operates over a wide input voltage range from 1.05V to 3.6V, making it versatile for various applications.
  • Low On-Resistance: It features a low on-resistance (RON) of typically 28 mOhm at 1.8V, ensuring minimal voltage drop and power loss across the switch.
  • Ultra-Low Quiescent Current: The TPS22960DCNT boasts an ultra-low quiescent current, which is crucial for battery-powered devices where power conservation is paramount.
  • Fast Switching: The load switch provides quick turn-on and turn-off times, allowing for rapid power distribution and management.
  • Controlled Slew Rate: The device features a controlled slew rate to minimize inrush current, which helps prevent system voltage droop and protects downstream components.
  • Output Discharge: An integrated output discharge function ensures that the output voltage discharges to ground when the switch is turned off, preventing any unwanted power residue in the system.

Applications

The versatility of the TPS22960DCNT makes it suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless and Networking Devices
  • Storage and Peripheral Devices
  • Power Management Modules

Package and Quality

Encased in a space-saving 6-pin SOT-23 package, the TPS22960DCNT is designed for compact designs where space is at a premium. Texas Instruments' commitment to quality ensures that this load switch meets the highest industry standards for reliability and performance.

Whether you are designing the latest consumer electronics or working on power-sensitive IoT devices, the TPS22960DCNT from Texas Instruments offers the efficiency, reliability, and flexibility needed to enhance your power management solutions.

You May Also Be Interested in

Texas Instruments
Lowest to €0.8325
ECAD model for TPS54260DGQRG4
Texas Instruments
Need more? Email Us
ECAD model for TPS2411APWR
Texas Instruments
Need more? Email Us
ECAD model for TPS51200DRGR
Texas Instruments
Need more? Email Us
ECAD model for TPS54240DGSR
Texas Instruments
Need more? Email Us
ECAD model for TPS61030PWR
Texas Instruments
Need more? Email Us
ECAD model for TPS3805H33QDCKRG4
Texas Instruments
Need more? Email Us
ECAD model for TPS2066CDQNR
Texas Instruments
Lowest to €3.8177
ECAD model for TPS2038D1YFFR
Texas Instruments
Need more? Email Us
ECAD model for TPS51611RHBTG4

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ €0.5408 €45.9658
205+ €0.4437 €90.9580
320+ €0.4298 €137.5372
440+ €0.4160 €183.0403
565+ €0.4021 €227.1903
760+ €0.3605 €273.9919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,950 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention