EN
  • EN
  • DE

TPS259822ONRGET

Part No TPS259822ONRGET
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 5% 24VQFN / Current Monitor Regulator 15A 24-VQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Function Current Monitor
Sensing Method -
Accuracy ±5%
Voltage - Input 2.7V ~ 24V
Current - Output 15A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-VQFN (4x4)
Base Product Number TPS259822
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1352686-TPS259822ONRGET
Ultra Librarian 3D Model Ultra Librarian TPS259822ONRGET CAD Model

Description

Introducing the TPS259822ONRGET from Texas Instruments

The TPS259822ONRGET is a state-of-the-art integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This IC is part of TI's power management portfolio and is specifically crafted to provide effective circuit protection and power distribution control. It is an ideal solution for a wide range of applications, including enterprise and telecom infrastructure, automotive systems, and industrial equipment.

Key Features

  • Integrated eFuse: The TPS259822ONRGET comes with an integrated eFuse (electronic fuse) that provides overcurrent protection. This feature helps prevent damage to sensitive electronic components by interrupting the circuit when the current exceeds a predefined threshold.
  • Adjustable Current Limit: Users can tailor the current limit to meet the needs of their specific application. This flexibility ensures that the device can be used in a variety of systems with different power requirements.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects devices by ensuring that the IC remains off when the supply voltage drops below a certain level, preventing malfunctions caused by low voltage conditions.
  • Overvoltage Protection: The TPS259822ONRGET is equipped to handle overvoltage scenarios, safeguarding connected devices from potential damage due to voltage spikes.
  • Thermal Shutdown: In the event of excessive heat, the thermal shutdown mechanism activates, preventing thermal runaway and ensuring the IC's reliability and longevity.
  • Reverse Voltage Protection: This feature protects the connected load from potential damage if the input voltage is accidentally reversed.

Applications

The versatility of the TPS259822ONRGET makes it suitable for a variety of applications, such as:

  • Hot Swap and ORing Applications
  • Enterprise and Telecom Power Rails
  • Industrial Power Distribution
  • Automotive Infotainment and Telematics
  • USB and Peripheral Power Supplies

With its compact size and robust feature set, the TPS259822ONRGET is an essential component for designers looking to enhance system protection and reliability. Its capabilities ensure that it is not only a protective element but also a versatile power management solution that can adapt to the demanding requirements of modern electronic systems.

For more information and to view detailed specifications, visit the Texas Instruments website or consult the TPS259822ONRGET datasheet.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
IC ELECTRONIC FUSE 2% 20HTSSOP / Electronic Fuse Regulator 6A 20-HTSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5101 $50.2020
49+ $2.0596 $100.9204
76+ $1.9952 $151.6352
104+ $1.9308 $200.8032
134+ $1.8665 $250.1110
180+ $1.6734 $301.2120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,800 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess